EN
  • EN
  • DE

PIC16LC62B-04I/SP

Part No PIC16LC62B-04I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SPDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Supply Voltage 2.5V ~ 5.5V
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC16LC62
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889524-PIC16LC62B-04I/SP
Ultra Librarian 3D Model Ultra Librarian PIC16LC62B-04I/SP CAD Model

Description

Microchip Technology's PIC16LC62B-04I/SP Microcontroller

The PIC16LC62B-04I/SP is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular device is part of the expansive PIC family which is renowned for its ease of use, versatility, and cost-effectiveness in a wide range of applications.

With a 4 MHz clock speed, the PIC16LC62B-04I/SP is designed to deliver efficient processing power for embedded systems. It is housed in a 28-pin SPDIP (Plastic Dual In-line Package) which is suitable for breadboards and sockets, providing a flexible option for both prototyping and production purposes.

The microcontroller features 128 bytes of RAM, 3KB of program memory, and 64 bytes of EEPROM data memory. These memory options provide ample space for storing code and data, making it ideal for various low-power and computation-intensive applications. Additionally, the PIC16LC62B-04I/SP offers a wide array of built-in peripherals, such as:

  • An 8-bit timer/counter with 8-bit programmable prescaler
  • Two additional 16-bit timers
  • Universal Synchronous Asynchronous Receiver Transmitter (USART) module for serial communication
  • Parallel Slave Port (PSP) for parallel communication
  • 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels
  • Two Capture/Compare/PWM (CCP) modules
  • Synchronous Serial Port (SSP) with SPI and I2C capability

One of the key features of the PIC16LC62B-04I/SP is its power-saving modes, which include Power-down mode and Watchdog Timer, enabling the design of energy-efficient applications. The microcontroller operates within a voltage range of 2.5V to 5.5V, allowing for flexibility in power supply design.

Programmability is a breeze with the PIC16LC62B-04I/SP, as it is supported by Microchip's MPLAB IDE and a wide range of programming tools, including in-circuit emulators and serial programming. This makes development, debugging, and product iteration fast and efficient.

Whether you are developing consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16LC62B-04I/SP offers a reliable and cost-effective solution that can meet the demands of your innovative projects.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess