Microchip Technology PIC16LC64A-04/PQ Microcontroller
The PIC16LC64A-04/PQ is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to deliver advanced features and robust operation for a variety of embedded applications. This versatile MCU is part of the renowned PIC16 family, which is well-known for its ease of use, reliability, and flexibility in various electronic designs.
Featuring a 14-bit instruction set, the PIC16LC64A-04/PQ operates at a maximum frequency of 4 MHz, providing a balanced combination of processing speed and power efficiency. With its 64 KB of program memory, this microcontroller offers ample space for complex firmware and application code, making it an ideal choice for applications requiring substantial logic and control capabilities.
Key Features:
- Core: 8-bit, capable of executing most instructions in a single cycle.
- Program Memory: 64 KB of flash memory, providing long-term stability and reprogrammability.
- RAM: 368 bytes of data memory for variable storage and stack operations.
- I/O Pins: 33 input/output pins, offering versatile interfacing options with peripherals and other devices.
- Timers: Multiple built-in timers, including an 8-bit timer and two 16-bit timers, for precise event management and timing operations.
- Communication Peripherals: Integrated serial communication modules, including USART, SPI, and I2C, for easy connectivity with other microcontrollers, sensors, and modules.
- Analog Features: 8-channel, 8-bit Analog-to-Digital Converter (ADC), enabling the MCU to interface with analog sensors and convert their signals into digital data.
- Supply Voltage: Operates from 2.5V to 5.5V, accommodating a wide range of power sources and ensuring compatibility with both TTL and CMOS logic levels.
- Package: Available in a 44-pin QFP (Quad Flat Package), allowing for a compact footprint on printed circuit boards.
The PIC16LC64A-04/PQ also includes advanced features such as Power-on Reset (POR), Device Reset Timer (DRT), Watchdog Timer (WDT), and Brown-out Reset (BOR), which contribute to reliable operation under varying conditions. With its programmable code protection and EEPROM data memory, this MCU ensures secure and flexible data storage options.
Whether you are designing industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC16LC64A-04/PQ provides a solid foundation with its robust architecture, extensive feature set, and Microchip's reputation for quality and support.