EN
  • EN
  • DE
  • IT

PIC16LC65B-04/L

Part No PIC16LC65B-04/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16LC65
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LC65B-04/L-NDR
Standard Package 27
Win Source Part Number 1319150-PIC16LC65B-04/L
Ultra Librarian 3D Model Ultra Librarian PIC16LC65B-04/L CAD Model

Description

Microchip Technology's PIC16LC65B-04/L Microcontroller

The PIC16LC65B-04/L is a powerful 8-bit CMOS microcontroller from Microchip Technology, designed to deliver a perfect blend of performance, efficiency, and versatility for a wide array of embedded applications. This particular model operates at a frequency of 4 MHz, providing a balance between speed and power consumption, making it an ideal choice for battery-powered or power-sensitive systems.

Key Features

  • Core: The device is built around a high-performance RISC CPU, ensuring swift execution of instructions with a typical execution time of 200 ns at 4 MHz. This leads to improved overall efficiency and responsiveness in applications where timing is crucial.
  • Memory: It comes equipped with 7 KB of on-board program memory and 192 bytes of RAM, allowing for robust program storage and adequate space for data handling.
  • I/O Ports: The microcontroller features 33 dedicated input/output pins, providing ample interfacing capabilities for peripherals and external devices. This level of I/O flexibility is beneficial for complex embedded systems.
  • Timers: It includes three distinct timers, enhancing the ability to perform concurrent operations and manage time-critical tasks without burdening the main CPU.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and convert their signals into digital values for processing.
  • Serial Communication: The PIC16LC65B-04/L supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling it to communicate with other microcontrollers, computers, and various serial devices.
  • Power-Saving Modes: Multiple power-saving modes are available, including Idle and Sleep modes, which significantly reduce power consumption when the device is not performing critical tasks.

Applications

The versatility of the PIC16LC65B-04/L makes it suitable for a wide range of applications. It is commonly used in automation systems, consumer electronics, automotive products, and industrial controls. Its robust feature set also makes it an excellent choice for developing smart sensors, security systems, and other embedded solutions that require reliable microcontroller performance.

Package and Quality

The microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), offering ease of integration into various circuit boards and systems. Microchip Technology's commitment to quality ensures that the PIC16LC65B-04/L is a reliable component for any embedded design.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess