EN
  • EN
  • DE

PIC16LC67-04/PT

Part No PIC16LC67-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 44TQFP / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 14KB (8K x 14) OTP 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
EEPROM Size -
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Data Converters -
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LC67
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 160 pcs
Win Source Part Number 1383170-PIC16LC67-04/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LC67-04/PT CAD Model

Description

Product Overview: PIC16LC67-04/PT from Microchip Technology

The PIC16LC67-04/PT is a robust, low-power, high-performance microcontroller from the esteemed Microchip Technology portfolio. Designed to deliver versatility and efficiency in a compact form factor, this microcontroller is an ideal choice for a wide range of embedded applications.

This particular model operates with a precision internal oscillator at a speed of 4 MHz, providing a solid balance between power consumption and processing capability. The PIC16LC67-04/PT boasts a rich set of features, including an extensive instruction set, which makes it suitable for tasks that require complex logic and interface control.

Key Features:

  • Programmable Memory: The device comes with a generous amount of flash memory, allowing for flexible and robust program storage.
  • EEPROM Data Memory: Equipped with EEPROM, the PIC16LC67-04/PT offers non-volatile storage for critical data that must be preserved during power cycles.
  • I/O Ports: Multiple input/output ports are available, enabling the microcontroller to interface with a variety of peripherals and sensors.
  • Timers: Built-in timers support a range of time-related functions, from simple delays to complex pulse width modulation (PWM) for motor control and more.
  • Analog-to-Digital Converter: An integrated ADC allows the microcontroller to process analog signals, making it ideal for sensor reading and real-time data analysis.
  • Serial Communication: The device supports serial communication protocols such as SPI and I2C, enabling it to communicate with other microcontrollers, memory chips, and various digital devices.

With its TQFP (Thin Quad Flat Pack) package, the PIC16LC67-04/PT is designed for space-constrained applications, offering a compact footprint while still providing ample GPIO pins for interfacing needs.

Whether you're developing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16LC67-04/PT from Microchip Technology offers the performance, reliability, and flexibility required to meet the demands of your project.

With Microchip's renowned support and extensive documentation, integrating the PIC16LC67-04/PT into your design will be a seamless experience, enabling you to bring your products to market faster and more efficiently.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess