EN
  • EN
  • DE

PIC16LC711-04I/SO

Part No PIC16LC711-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 6V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LC711
Standard Package 42 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655387-PIC16LC711-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC711-04I/SO CAD Model

Description

Product Overview: PIC16LC711-04I/SO

The PIC16LC711-04I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of embedded applications. This 8-bit MCU is designed with a focus on ease of use and reliability, making it an excellent choice for designers and engineers looking to develop sophisticated control systems.

Key Features:

  • CPU: The PIC16LC711-04I/SO is equipped with Microchip's advanced RISC architecture, which delivers the power of a traditional CISC chip in a space that typically requires far fewer instructions.
  • Operating Speed: This MCU operates at a speed of 4 MHz, providing a balanced trade-off between power consumption and processing capabilities.
  • Program Memory: It comes with 1.75KB of on-board program memory, which is ample for a variety of simple to moderately complex applications.
  • RAM: The device includes 68 bytes of RAM, allowing for efficient data manipulation and storage during operation.
  • I/O Ports: It boasts 13 I/O pins, giving developers the flexibility to connect a range of peripherals and interface with various external components.
  • Timers: The MCU contains two timers, one 8-bit and one 16-bit, which can be used for timing and counting applications.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit, 4-channel ADC allows for the conversion of analog signals to digital, facilitating the use of sensors and analog inputs.
  • Temperature Range: The PIC16LC711-04I/SO is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: The MCU is available in a 18-pin SOIC package, which is suitable for surface-mount technology and compact PCB designs.

Applications:

The PIC16LC711-04I/SO is ideal for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Medical devices
  • Home automation

With its robust feature set and Microchip's reputation for quality, the PIC16LC711-04I/SO is a reliable choice for developers looking to create efficient and effective solutions in a compact form factor.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7019 $62.7209
25+ $4.6786 $116.9650
39+ $4.5324 $176.7636
53+ $4.3862 $232.4686
69+ $4.2399 $292.5531
92+ $3.8013 $349.7196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess