The PIC16LC72A-04/SS is a high-performance, low-power microcontroller from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is part of Microchip's extensive PIC family and is designed to support a wide range of applications, from consumer electronics to industrial control systems.
Key Features
- Core: 8-bit PIC architecture provides a balanced combination of performance and power efficiency.
- Speed: Operating at up to 4 MHz, this microcontroller is suitable for tasks requiring moderate processing speed.
- Memory: Features a solid amount of on-board memory, including 3.5KB of program memory and 128 bytes of RAM.
- I/O Pins: Offers 22 I/O pins, giving developers flexibility in interfacing with various peripherals.
- Timers: Comes with two built-in timers, enhancing its capability to handle time-critical tasks without external components.
- Analog-to-Digital Converter (ADC): Includes an 8-channel, 8-bit ADC, allowing it to easily interface with analog sensors and convert their signals for digital processing.
- Communication: Supports serial communication via USART, enabling easy data transfer with other devices.
- Temperature Range: Operating temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
- Package: Available in a compact SSOP (Shrink Small Outline Package) form factor, the PIC16LC72A-04/SS is ideal for space-constrained applications.
Applications
The versatility of the PIC16LC72A-04/SS makes it an excellent choice for a multitude of applications, including:
- Automotive systems
- Home appliances
- Industrial automation
- Consumer electronics
- Medical devices
Why Choose PIC16LC72A-04/SS?
When selecting a microcontroller for your project, the PIC16LC72A-04/SS offers an exceptional balance of performance, power efficiency, and features. Its robust I/O capabilities and integrated peripherals reduce the need for external components, simplifying design and potentially reducing costs. Furthermore, its wide operating temperature range and compact package make it an adaptable solution for a variety of challenging environments and applications.