EN
  • EN
  • DE

PIC16LC926-I/PT

Part No PIC16LC926-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB OTP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type OTP
Data RAM Size 336 x 8
Supply Voltage - Operating 2.5 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 087813-PIC16LC926-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC926-I/PT CAD Model

Description

Microchip Technology's PIC16LC926-I/PT Microcontroller

The PIC16LC926-I/PT is a high-performance, 8-bit microcontroller crafted by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the expansive PIC family, renowned for their ease of use and advanced features. The PIC16LC926-I/PT is designed to cater to a wide array of applications, ranging from industrial controls and automotive systems to consumer electronics and IoT devices.

Key Features:

  • Core: The device is built on a powerful PIC architecture with a CPU speed of up to 20 MHz, providing a solid foundation for applications that require reliable and efficient processing capabilities.
  • Memory: It comes equipped with 14 KB of on-board flash memory, ensuring ample space for application code, and 368 bytes of RAM for data storage, which is critical for running complex algorithms and data-intensive tasks.
  • I/O Pins: With 33 input/output pins, the PIC16LC926-I/PT offers flexibility for interfacing with external peripherals, sensors, and actuators, allowing developers to create multifaceted systems with ease.
  • Timers and ADC: It includes multiple timers and a 10-bit Analog-to-Digital Converter (ADC) with 14 channels, facilitating precise timing operations and analog signal monitoring, essential for real-time applications.
  • Communication Peripherals: The device supports a variety of communication protocols, including USART, SPI, and I²C, enabling seamless data exchange with other devices and components within a system.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for harsh environments.
  • Package: The TQFP (Thin Quad Flat Package) form factor of the PIC16LC926-I/PT ensures a compact footprint while allowing for efficient thermal management.

The PIC16LC926-I/PT is not only a testament to Microchip Technology's commitment to quality and innovation but also a versatile choice for designers looking to balance performance with power efficiency. Its robust feature set, combined with the support from Microchip's development tools, makes this microcontroller a go-to solution for those who demand reliability and functionality in their embedded projects.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4791 $57.9164
10+ $11.8803 $118.8030
16+ $11.5096 $184.1536
21+ $11.1377 $233.8917
27+ $10.7669 $290.7063
36+ $9.6535 $347.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess