EN
  • EN
  • DE
  • IT

PIC16LF1459T-I/GZ

Part No PIC16LF1459T-I/GZ
Manufacturer Microchip Technology
Catalog OEM Souring
Description MCU 8b 8 Bit MCU 14KB Flash 1024 RAM, USB 2.0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462919-PIC16LF1459T-I/GZ
Manufacturer Microchip Technology
Package Tape & Reel (TR)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 9x10b; D/A 1x5b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 20-UQFN (4x4)
Package / Case 20-UFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459T-I/GZ CAD Model

Description

The PIC16LF1459T-I/GZ by Microchip is an 8-bit microcontroller designed to meet the needs of sophisticated and compact embedded systems. It stands out with its 14KB flash memory for program storage and 1024 bytes of RAM for operational data storage, ensuring a smooth and efficient performance across various applications. This MCU is particularly tailored for USB 2.0 applications, a feature that significantly enhances its versatility in modern electronic systems. Whether it's for personal devices, medical instruments, or any application that benefits from USB connectivity for updates or data transfer, this microcontroller provides a reliable and cost-effective solution. Its low power consumption further adds to its appeal, making it suitable for portable devices where power efficiency is crucial. The PIC16LF1459T-I/GZ encapsulates the essential features needed for developers to create responsive and user-friendly devices, setting a benchmark for performance and integration in the 8-bit MCU market segment.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Need more? Email Us
ABB Embedded Power
Miniature Circuit Breake 1P K 15 A
Need more? Email Us
Intel
H81 Chipset
Need more? Email Us
Intel
RM590E Chipset
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Abracon LLC
Crystals 48.00 MHZ 10PF SMD
Need more? Email Us
Kemet
Multilaye Ceramic Capacitor, SMD/SMT 50V 1uF X7R 1206 5% AEC-Q200
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Amd
AMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess