EN
  • EN
  • DE

PIC16LF1459T-I/ML

Part No PIC16LF1459T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 14
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 9x10b; D/A 1x5b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Family Part Number PIC16LF1459
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 719923-PIC16LF1459T-I/ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF1459T-I/ML CAD Model

Description

Microchip Technology PIC16LF1459T-I/ML Microcontroller

The PIC16LF1459T-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and advanced features in a compact package. This microcontroller is a member of Microchip's extensive PIC16 family, known for its reliability and versatility in various electronic applications.

The PIC16LF1459T-I/ML is equipped with an enhanced mid-range core with 14-bit program word architecture, which delivers a perfect balance between low power consumption and high-speed operation. It operates at a nominal voltage range of 1.8V to 3.6V, making it an ideal choice for battery-powered and portable devices, where power efficiency is crucial.

This microcontroller boasts 14KB of flash memory, providing ample space for application code, and 512 bytes of RAM for data storage, ensuring smooth and efficient operation. The device also includes 256 bytes of EEPROM, allowing for easy data storage without the need for external non-volatile memory components.

The PIC16LF1459T-I/ML supports USB 2.0 Full-Speed capability and is provided with an integrated USB transceiver and Serial Interface Engine (SIE), simplifying the design of USB connectivity solutions. This feature makes it particularly suitable for USB peripheral development, such as HID devices, custom controllers, and various other USB-enabled applications.

With 17 I/O pins, the microcontroller offers flexibility for interfacing with sensors, actuators, and other peripherals. Its rich set of integrated peripherals includes a 10-bit Analog-to-Digital Converter (ADC), multiple PWM channels, and various communication interfaces such as I2C, SPI, and USART, making it a versatile choice for embedded system designers.

The device comes in a 16-pin QFN (Quad-Flat No-leads) package, which is ideal for space-constrained applications. The PIC16LF1459T-I/ML operates over an extended temperature range, ensuring reliable performance in diverse environments.

Overall, the PIC16LF1459T-I/ML from Microchip Technology is a robust microcontroller that offers a powerful set of features, making it suitable for a wide range of low-power and USB-focused applications in the consumer, automotive, and industrial markets.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess