Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Panasonic Electric Works
Series ALZ
Package Tube
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 16 A
Switching Voltage 440VAC - Max
Coil Current 16.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Coil Insulation Class B
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Relay Type General Purpose
Coil Resistance 1.44 kOhms
Base Product Number ALZ51B
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names 255-2944
Standard Package 20
Win Source Part Number 1001309-ALZ51B24
Ultra Librarian 3D Model Ultra Librarian ALZ51B24 CAD Model

Description

The Panasonic Electric Works ALZ51B is a power relay with a SPST-NO (1 Form A) contact form.

  • Contact Rating Current: 16A
  • Switching Voltage: 440VAC - max
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.44kOhms
  • Release Time: 5ms
  • Operate Time: 15ms
  • Package: Tube
  • Category: Power relays, over 2 amps

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE DPST 5A 3V
Lowest to $1.9987
ECAD model for DSP1-DC3V-F
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 3V
Need more? Email Us
ECAD model for 7-1393239-7
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 24V
Need more? Email Us
ECAD model for 1432871-1
Omron
RELAY SAFETY DPST 4A 24V /
Need more? Email Us
ECAD model for SR102AM01
American Zettler, Inc.
RELAY GEN PURPOSE SPST 40A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for AZ2100-1A-12DEF
TE Connectivity
RELAY GEN PURPOSE 3PDT 16A 24V
Lowest to $8.8379
ECAD model for 1-1393844-7
TE Connectivity
RELAY GEN PURPOSE SPST 16A 24V
Lowest to $10.2362
ECAD model for 1-1393230-1
TE Connectivity
RELAY GEN PURPOSE 4PDT 10A 120V
Need more? Email Us
ECAD model for KB-17AG-120
TE Connectivity
RELAY GEN PURPOSE SPDT 7A 48V
Need more? Email Us
ECAD model for V23148-B0008-A101

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4829 $66.1751
46+ $2.8578 $131.4588
71+ $2.7685 $196.5635
97+ $2.6793 $259.8921
125+ $2.5900 $323.7500
168+ $2.3220 $390.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,820 pieces
MOQ: 19 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention