EN
  • EN
  • DE
  • IT

PIC16LF1508T-I/SS

Part No PIC16LF1508T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196579-PIC16LF1508T-I/SS
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Category PIC® XLP™ 16F
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian PIC16LF1508T-I/SS CAD Model

Description

Microchip Technology PIC16LF1508T-I/SS

The PIC16LF1508T-I/SS is a high-performance, low-power microcontroller from Microchip Technology's extensive PIC family, known for their versatility in various electronic applications. This particular model is designed with a focus on efficiency and reliability, making it an ideal choice for designers looking to optimize their embedded systems.

This microcontroller operates with an enhanced mid-range 8-bit architecture and is housed in a compact SSOP-20 (Shrink Small Outline Package) form factor. The PIC16LF1508T-I/SS offers a broad operating voltage range from 1.8V to 3.6V, which allows it to be used in low-power and battery-operated applications without compromising performance.

With 7 KB of flash memory and 256 bytes of EEPROM, the PIC16LF1508T-I/SS provides ample space for application code and data storage, which is essential for complex tasks and firmware updates. It also boasts 512 bytes of RAM, ensuring smooth operation when handling multiple functions or data-intensive processes.

This microcontroller features a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise sensor readings and analog signal processing. It also includes two comparators, a 5-bit Digital-to-Analog Converter (DAC), and various communication interfaces such as I2C, SPI, and EUSART, which enable easy connectivity with other devices and components.

The PIC16LF1508T-I/SS is equipped with an internal oscillator, eliminating the need for external clock sources, which simplifies the design and reduces the overall bill of materials. Additionally, it features various power-saving modes, including idle and sleep modes, which significantly reduce power consumption when the device is not in active use.

To ensure reliable operation in various environments, the PIC16LF1508T-I/SS operates within an extended temperature range and includes features such as Power-on Reset (POR), Brown-out Reset (BOR), and a Watchdog Timer (WDT) to protect against system errors and ensure stable operation.

Overall, the PIC16LF1508T-I/SS from Microchip Technology is a robust and flexible microcontroller that offers a balance of power efficiency and performance, suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7332 $51.3240
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess