EN
  • EN
  • DE

PIC16LF1509-I/SS

Part No PIC16LF1509-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 12x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Part Number Series PIC16LF1509
Manufacturer Pack Quantity 67
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810504-PIC16LF1509-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1509-I/SS CAD Model

Description

Microchip Technology's PIC16LF1509-I/SS Microcontroller

The PIC16LF1509-I/SS is a high-performance, low-power microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This versatile 8-bit MCU is based on Microchip's advanced RISC architecture, providing a perfect blend of power efficiency and processing capability.

With 14KB of flash memory and 512 bytes of RAM, the PIC16LF1509-I/SS offers ample space for your application code and data storage. The device operates on a wide voltage range from 2.3V to 5.5V, ensuring compatibility with both battery-powered and powered applications without the need for additional power management hardware.

The microcontroller comes in a compact 20-pin SSOP package, making it suitable for space-constrained designs. Its enhanced peripherals include a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, allowing for precise sensor interfacing and data acquisition. Additionally, the device features two comparators and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), providing robust serial communication capabilities.

For timing-sensitive tasks, the PIC16LF1509-I/SS is equipped with two PWM modules, along with two Capture, Compare, PWM (CCP) modules, making it ideal for motor control and other PWM-intensive applications. The device also includes a 32 MHz internal oscillator, which eliminates the need for an external crystal, further reducing the overall system cost and complexity.

Developers can benefit from the integrated eXtreme Low Power (XLP) technology, which allows for industry-leading low power consumption during Sleep, Idle, and Active modes. This is particularly advantageous for battery-operated devices, where power efficiency is critical for extending battery life.

The MCU supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) features, facilitating easy development and debugging processes. The PIC16LF1509-I/SS is compatible with Microchip's MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator (MCC), which provide a user-friendly interface for programming and configuration.

In summary, the PIC16LF1509-I/SS from Microchip Technology is a feature-rich, versatile microcontroller that is ideal for designers looking to create efficient and cost-effective embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3202 $53.1232
37+ $2.7243 $100.7991
57+ $2.6391 $150.4287
79+ $2.5540 $201.7660
102+ $2.4689 $251.8278
136+ $2.2135 $301.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess