EN
  • EN
  • DE

PIC16LF1517T-I/MV

Part No PIC16LF1517T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1517
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 3,300
Win Source Part Number 1318857-PIC16LF1517T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1517T-I/MV CAD Model

Description

Microchip Technology PIC16LF1517T-I/MV Microcontroller

The PIC16LF1517T-I/MV is a high-performance, low-power microcontroller from Microchip Technology's extensive range of PIC® microcontrollers. This device is designed to cater to a wide array of applications ranging from consumer electronics to industrial control systems. It is particularly well-suited for applications requiring an efficient and flexible MCU within a compact package.

Key Features:

  • Core: The microcontroller is built around a powerful 8-bit PIC architecture which provides a perfect balance between computational power and energy efficiency, making it ideal for battery-operated and power-sensitive applications.
  • Memory: It comes with 14 KB of flash memory and 512 bytes of RAM, providing ample space for application code and data storage. The flash memory also allows for self-programmability, which can be useful for firmware updates in the field.
  • I/O Pins: The PIC16LF1517T-I/MV offers 25 I/O pins that can be configured for a variety of interface requirements, allowing for flexible connection to peripherals and other devices.
  • Timers and ADC: It includes multiple timers and a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise timing operations and the ability to interface with analog sensors.
  • Communication Interfaces: The device supports various serial communication interfaces, including I2C, SPI, and EUSART, which provide versatile options for serial connectivity.
  • Operating Voltage: The microcontroller operates at a voltage range of 1.8V to 3.6V, which contributes to its low-power consumption characteristics.
  • Temperature Range: It is designed to perform reliably across a wide temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: The MCU comes in a 28-pin UQFN package, which is known for its small footprint and minimal space requirement on PCBs.

Applications:

The versatility of the PIC16LF1517T-I/MV makes it an excellent choice for applications such as automotive systems, home automation, portable devices, and small-scale robotics. Its robust feature set also allows for its use in more complex systems that require multiple I/Os, precise timing, and advanced communication protocols.

Conclusion:

Overall, the PIC16LF1517T-I/MV by Microchip Technology is a robust and flexible microcontroller solution that can meet the demands of a wide range of applications. Its combination of power efficiency, memory capabilities, and extensive peripheral support makes it a valuable component for any project requiring a reliable and versatile MCU.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess