EN
  • EN
  • DE

PIC16LF1519-E/MV

Part No PIC16LF1519-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 40UQFN  /  PIC series Microcontroller IC 8-Bit 20MHz 28KB (16K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF1519
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 73
Win Source Part Number 1085024-PIC16LF1519-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF1519-E/MV CAD Model

Description

Microchip Technology's PIC16LF1519-E/MV Microcontroller

The PIC16LF1519-E/MV is a versatile and powerful microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the expansive PIC16 family, renowned for their ease of use and robust performance in a wide array of electronic applications.

At the heart of the PIC16LF1519-E/MV is a high-performance RISC CPU with a rich feature set that includes:

  • Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
  • Flash Program Memory: 28 KB
  • Data Memory (RAM): 1 KB
  • EEPROM: 256 bytes
  • Speed: Up to 32 MHz internal oscillator
  • Operating Voltage: 1.8V to 3.6V

This microcontroller comes in a 40-pin UQFN package, offering a compact footprint for space-constrained applications. The PIC16LF1519-E/MV also features an extended temperature range, making it suitable for industrial grade applications that require operation under harsh conditions.

Connectivity and interface options are abundant in this device, with several integrated peripherals:

  • Serial Communication: with EUSART, I2C, and SPI support
  • Timers: including three 8-bit timers and one 16-bit timer
  • 10-bit Analog-to-Digital Converter (ADC): with up to 17 channels
  • Two Comparators with programmable voltage reference
  • 25 I/O Pins: which are high-current sink/source capable

Furthermore, the PIC16LF1519-E/MV supports advanced features such as mTouch™ capacitive sensing, a Charge Time Measurement Unit (CTMU) for touch and proximity sensing, and a Peripheral Pin Select (PPS) function that allows for more flexible pin mapping.

Designed with power efficiency in mind, this microcontroller is ideal for battery-operated and power-sensitive applications due to its low-power consumption modes and Power-Saving Sleep mode. Whether you are developing consumer electronics, automotive systems, or IoT devices, the PIC16LF1519-E/MV provides a reliable and cost-effective solution that delivers Microchip's promise of quality and longevity.

For detailed technical specifications, application notes, and programming resources, visit the Microchip Technology website or contact their support team for comprehensive guidance on integrating the PIC16LF1519-E/MV into your next project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess