EN
  • EN
  • DE

PIC16LF15375-I/PT

Part No PIC16LF15375-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC series Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 224 x 8
RAM Size 1K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16LF15375
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1085027-PIC16LF15375-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16LF15375-I/PT CAD Model

Description

Product Overview: PIC16LF15375-I/PT from Microchip Technology

The PIC16LF15375-I/PT is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the expansive PIC16 family, which is renowned for its ease of use, flexibility, and affordability, making it an ideal choice for a wide range of applications in the industrial, automotive, consumer, aerospace, and telecommunications sectors.

With a 14-bit instruction set and an operating voltage range of 1.8V to 3.6V, the PIC16LF15375-I/PT is designed for enhanced power management and efficiency. The device features a robust 8 MHz internal oscillator, which eliminates the need for an external clock source and helps reduce system costs and complexity.

One of the standout features of this microcontroller is its extensive memory capabilities. It boasts up to 28 KB of Flash program memory and 2 KB of SRAM, providing ample space for complex programs and data storage. Additionally, the MCU includes 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data that must be retained during power cycles.

This device is equipped with versatile peripherals that include:

  • Four 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADC2) for advanced control and monitoring tasks.
  • Two comparators with Voltage Reference (CVR) modules to facilitate precise voltage monitoring and control.
  • Two Enhanced PWM modules for sophisticated motor control and LED dimming applications.
  • Two UART modules, facilitating serial communication with other devices.
  • One SPI and one I2C module, providing additional communication interfaces for peripherals.

The PIC16LF15375-I/PT also includes a comprehensive set of safety and security features, such as Brown-Out Reset (BOR), Power-On Reset (POR), and Windowed Watchdog Timer (WWDT), ensuring reliable operation under varying power conditions and system stability.

With its 44-TQFP (Thin Quad Flat Pack) package, the PIC16LF15375-I/PT is a compact and versatile MCU solution that can be easily integrated into a variety of circuit designs. Developers can take advantage of Microchip's extensive support and development ecosystem, including MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process and bring products to market faster.

In summary, the PIC16LF15375-I/PT from Microchip Technology is an exceptional choice for designers looking for a feature-rich, low-power MCU that balances performance with cost-effectiveness.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess