EN
  • EN
  • DE

PIC16LF1823T-I/SL

Part No PIC16LF1823T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC16LF1823
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353932-PIC16LF1823T-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC16LF1823T-I/SL CAD Model

Description

Microchip Technology's PIC16LF1823T-I/SL Microcontroller

The PIC16LF1823T-I/SL is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in various embedded applications. This 8-bit microcontroller is based on Microchip's advanced RISC architecture, offering an excellent balance of speed and power consumption, making it an ideal choice for battery-powered or energy-saving devices.

With a wide operating voltage range of 1.8V to 3.6V, the PIC16LF1823T-I/SL provides designers with the flexibility to use it in various applications without worrying about voltage compatibility. The MCU comes in a compact SOIC-14 package, which is perfect for space-constrained applications while still providing ample I/O options for interfacing with other components.

Key features of the PIC16LF1823T-I/SL include:

  • 7 KB of Flash Memory: Sufficient space for small to medium-sized applications, with the ability to update firmware in the field.
  • 256 Bytes of EEPROM: Allows for data storage that can be retained during power cycles, ideal for configuration settings or non-volatile data storage.
  • 512 Bytes of RAM: Provides enough working memory for real-time operations and data processing.
  • 12 I/O Pins: Multiple general-purpose input/output pins for interfacing with sensors, actuators, and other peripherals.
  • Integrated Analog-to-Digital Converter (ADC): Features a 10-bit ADC with up to 12 channels, enabling the MCU to interface directly with analog sensors.
  • Two PWM Channels: For controlling motors, dimming LEDs, or other applications requiring pulse width modulation.
  • Enhanced Mid-range Core: With 49 Instruction, 16 Stack Levels.
  • Internal Oscillator: Eliminates the need for an external clock source, reducing the overall component count and system cost.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C.

The MCU also comes with various built-in peripherals, such as a comparator, a voltage reference module, and a watchdog timer, which can help reduce external component requirements. The PIC16LF1823T-I/SL is equipped with Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) and I2C/SPI communication protocols, providing excellent connectivity options for modern embedded systems.

Whether you're designing consumer electronics, automotive applications, or IoT devices, the PIC16LF1823T-I/SL offers a reliable and cost-effective solution that can meet the needs of your project with its rich set of features and Microchip's reputation for quality.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0362 $51.6154
41+ $2.4912 $102.1392
63+ $2.4134 $152.0442
86+ $2.3355 $200.8530
111+ $2.2577 $250.6047
149+ $2.0241 $301.5909
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess