EN
  • EN
  • DE

PIC16LF1824T-I/SL

Part No PIC16LF1824T-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1088621-PIC16LF1824T-I/SL
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16LF1824T-I/SL CAD Model

Description

Product Overview: PIC16LF1824T-I/SL

The PIC16LF1824T-I/SL is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology's renowned PIC16 family. This 8-bit MCU is designed to deliver a perfect blend of power efficiency and processing capabilities, making it ideal for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16LF1824T-I/SL offers a step up from traditional 8-bit microcontrollers, providing more efficiency and flexibility in programming.
  • Memory: This MCU is equipped with 7KB of Flash program memory, 256 bytes of EEPROM, and 512 bytes of RAM, ensuring ample space for complex applications and data storage.
  • Speed: It operates at a maximum frequency of 32MHz, delivering robust performance for time-sensitive tasks.
  • Low Power Consumption: As part of the PIC16LF series, this device features nanoWatt XLP technology for extreme low-power operation, which is critical for battery-powered and energy-harvesting applications.
  • I/O and Peripherals: The MCU comes with 11 I/O pins and a range of integrated peripherals, including an ADC with up to 10 channels, comparators, and PWM modules, enhancing its versatility.
  • Temperature Range: The PIC16LF1824T-I/SL operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under harsh conditions.

Packaging and Quality

The microcontroller is available in a 14-pin SOIC package, providing a compact footprint for space-constrained applications. Furthermore, Microchip Technology is known for its commitment to quality, and the PIC16LF1824T-I/SL is no exception. It is designed to meet high-reliability standards, ensuring stable operation throughout the product's lifespan.

Applications

With its rich set of features, the PIC16LF1824T-I/SL is suitable for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Portable medical devices
  • Smart sensors
  • Industrial control systems
  • Power management systems

In summary, the PIC16LF1824T-I/SL from Microchip Technology is a robust, efficient, and versatile microcontroller that provides an optimal solution for designers looking to balance performance with power consumption in their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6137 $50.5918
34+ $2.9651 $100.8134
53+ $2.8725 $152.2425
72+ $2.7798 $200.1456
94+ $2.6872 $252.5968
125+ $2.4092 $301.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 228,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess