EN
  • EN
  • DE

PIC16LF18346-I/GZ

Part No PIC16LF18346-I/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 20UQFN  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16LF18346
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1085043-PIC16LF18346-I/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16LF18346-I/GZ CAD Model

Description

Microchip Technology's PIC16LF18346-I/GZ Microcontroller

The PIC16LF18346-I/GZ is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and power-efficient solution for a wide range of embedded applications. This microcontroller is part of the enhanced Mid-range Core with 49 Instruction, 16 Stack Levels product family, and it operates with a voltage range of 1.8V to 3.6V. It is housed in a compact 16-pin UQFN package, making it ideal for space-constrained applications.

At the heart of the PIC16LF18346-I/GZ lies a powerful 8-bit CPU with a maximum clock speed of 32 MHz, which is supported by 28 KB of flash memory and 2 KB of RAM. This generous memory provision allows for complex programs and data storage, ensuring smooth operation even in demanding scenarios. Additionally, the device features a Data Signal Modulator, which provides increased functionality and flexibility for various applications.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes two Capture/Compare/PWM (CCP) modules, two Complementary Waveform Generators (CWG), and a 12-bit Analog-to-Digital Converter with Computation (ADCC) that facilitates advanced control and sensing capabilities. The microcontroller also offers a variety of communication interfaces such as I2C, SPI, and EUSART, which enable easy integration with other devices and systems.

The PIC16LF18346-I/GZ is also equipped with Microchip's eXtreme Low-Power (XLP) technology, which ensures minimal power consumption during operation, making it an excellent choice for battery-powered and portable applications. The Device Information Area (DIA) provides easy access to device identification and revision information, which simplifies the development and debugging process.

For security and system integrity, the microcontroller includes features such as Flash Memory Access Restriction and a Configurable Logic Cell (CLC) that allows for the creation of custom logic functions without additional hardware components. The microcontroller's versatility is further enhanced by its support for the MPLAB Code Configurator (MCC), which simplifies setup and reduces time to market.

In summary, the PIC16LF18346-I/GZ from Microchip Technology is a robust and feature-rich microcontroller that is well-suited for a variety of applications, from industrial control systems to consumer electronics, thanks to its powerful core, extensive memory, versatile peripherals, and energy-efficient operation.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3769 $50.6535
37+ $2.7708 $102.5196
56+ $2.6843 $150.3208
77+ $2.5977 $200.0229
100+ $2.5111 $251.1100
134+ $2.2513 $301.6742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess