EN
  • EN
  • DE
  • IT

PIC16LF628-04/P

Part No PIC16LF628-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18DIP  /  PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 224 x 8
Supply Voltage - Operating 2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16LF628
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16LF62804P,PIC16LF628-04/P-NDR
Standard Package 25
Win Source Part Number 1085054-PIC16LF628-04/P
Ultra Librarian 3D Model Ultra Librarian PIC16LF628-04/P CAD Model

Description

Product Overview: PIC16LF628-04/P

The PIC16LF628-04/P is a high-performance, low-power microcontroller from Microchip Technology. Designed with versatility in mind, this 18-pin device is ideal for a wide range of applications, including industrial automation, consumer electronics, and automotive systems. The PIC16LF628-04/P belongs to Microchip's popular PIC16 family, known for its user-friendly interface, robust instruction set, and efficient operation.

Key Features

  • Flash Memory: This microcontroller is equipped with 3.5KB of flash memory, providing ample space for program storage and allowing for easy updates and reprogramming without requiring an external programmer.
  • Operating Frequency: It operates at a frequency of 4MHz, which strikes a balance between speed and power consumption, making it suitable for battery-operated applications.
  • I/O Ports: The PIC16LF628-04/P features 16 I/O pins that are highly flexible and configurable, allowing for a wide range of peripheral connections and interface options.
  • Analog Features: This microcontroller includes an 8-bit analog-to-digital converter (ADC) with two analog inputs, enabling it to interface with analog sensors and perform simple analog signal processing tasks.
  • Timers and Counters: It comes with two timers, including a Timer0 module that can be used as a timer or counter, and a Timer1 module that provides additional timing capabilities.
  • Power-Saving Modes: Multiple power-saving modes, such as sleep and idle modes, help to reduce power consumption and extend battery life in portable applications.
  • Serial Communication: The device supports USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, facilitating data exchange with other microcontrollers and peripherals.
  • In-Circuit Serial Programming™ (ICSP™): The inclusion of ICSP technology allows for programming while the microcontroller is placed within the circuit, streamlining the development process and reducing downtime.

Applications

The PIC16LF628-04/P microcontroller's rich feature set and low-power operation make it an excellent choice for applications such as:

  • Embedded control systems
  • Remote sensing and telemetry
  • Security systems
  • Home automation
  • Automotive electronics

With its robust design and comprehensive feature set, the PIC16LF628-04/P from Microchip Technology is a reliable and cost-effective solution for designers looking to add sophisticated control to their next project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess