EN
  • EN
  • DE

PIC16LF737-I/SO

Part No PIC16LF737-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 042173-PIC16LF737-I/SO
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF737-I/SO CAD Model

Description

Microchip Technology's PIC16LF737-I/SO Microcontroller

The PIC16LF737-I/SO is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of applications ranging from industrial control systems to consumer electronics. This versatile MCU comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Key Features:

  • Core: The PIC16LF737-I/SO is built on Microchip's reliable PIC architecture, featuring a mid-range 8-bit CPU with a RISC architecture that ensures efficient processing and operation.
  • Memory: It is equipped with 2048 bytes of flash memory, allowing ample space for application code. Additionally, it includes 128 bytes of EEPROM for data storage and 224 bytes of RAM for temporary data handling during operation.
  • I/O and Peripherals: This MCU offers 33 I/O pins, providing a flexible interface for various peripherals. It also includes a rich set of integrated features such as an analog-to-digital converter (ADC) with 14 channels, two PWM (Pulse Width Modulation) modules, and three timers that help in managing timing-related tasks.
  • Power Efficiency: Operating in the low-power PIC16LF range, the PIC16LF737-I/SO is designed for energy-sensitive applications. It supports multiple power-saving modes, which can be crucial for battery-operated devices.
  • Temperature Range: The device can operate over an extended temperature range, making it reliable under varying environmental conditions.
  • Serial Communication: It comes with built-in support for serial communication protocols such as SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), facilitating easy data exchange with other microcontrollers and peripherals.

Applications:

The PIC16LF737-I/SO is highly adaptable and can be used in a variety of applications. Its robust feature set makes it ideal for:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Medical devices
  • Consumer electronics

With its combination of performance, integrated features, and power efficiency, the PIC16LF737-I/SO from Microchip Technology stands out as a solid choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess