EN
  • EN
  • DE

P0250.474T

Part No P0250.474T
Manufacturer Pulse
Catalog Fixed Inductors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer Pulse
Win Source Part Number 342275-P0250.474T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0250.474T CAD Model

Description

The P0250.474T, manufactured by Pulse Electronics, is a robust and efficient power inductor designed for various power management applications. Its key features include low DC resistance (DCR), high saturation current, and compact size, making it ideal for use in DC-DC converters, voltage regulators, and power supplies. The inductor's design prioritizes minimizing losses and maximizing efficiency, enabling it to perform reliably in demanding electronic circuits.

Applications

  • DC-DC Converters: Used extensively in buck, boost, and buck-boost converters to regulate voltage levels.
  • Voltage Regulators: Employed in linear and switching voltage regulators to maintain stable output voltage.
  • Power Supplies: Integral to AC-DC and DC-DC power supplies for various electronic devices.
  • LED Lighting: Used in LED drivers to provide stable and efficient current control.
  • Point-of-Load (POL) Converters: Found in POL converters for localized power regulation.

Features

  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • High Saturation Current: Ensures stable inductance under high current conditions.
  • Compact Size: Allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Increased Efficiency: Low DCR minimizes conduction losses, leading to higher efficiency.
  • Improved Performance: High saturation current provides stable operation under varying load conditions.
  • Space Savings: Compact design enables smaller and more integrated circuits.
  • Reduced Manufacturing Costs: SMT compatibility streamlines the assembly process.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system reliability.

Additional Details

The P0250.474T typically has an inductance value around 0.47µH, but it’s imperative to refer to the datasheet for precise specifications and tolerances. The saturation current is a critical parameter, and operating the inductor above this value can significantly degrade its performance. This inductor is designed to operate within a specified temperature range, typically between -40°C and +125°C. The self-resonant frequency (SRF) should also be considered, as it indicates the upper frequency limit for optimal performance. Proper PCB layout is crucial for minimizing parasitic effects and optimizing the inductor's performance. The P0250.474T is suitable for applications requiring a high-performance, compact inductor, such as portable devices, industrial power supplies, and automotive electronics. The construction material and core type are optimized to ensure minimal power losses and stable operation over a wide range of conditions.

You May Also Be Interested in

Pulse
FIXED IND 35.6UH 5A 23 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess