EN
  • EN
  • DE
  • IT

PIC16LF73T-I/SS

Part No PIC16LF73T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 061851-PIC16LF73T-I/SS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF73T-I/SS CAD Model

Description

The PIC16LF73T-I/SS is a high-performance, low-power microcontroller from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the renowned PIC family, which is well-regarded for its ease of use, versatility, and affordability in a wide range of applications.

Key Features

  • Core: The device features a PIC16 architecture with a 14-bit instruction set that provides a perfect blend of speed and efficiency for control applications.
  • Speed: It operates at a maximum frequency of 20 MHz, delivering robust performance for time-sensitive tasks.
  • Memory: This microcontroller comes with 4 KB of flash program memory, ensuring ample space for application code, and 192 bytes of RAM for data storage.
  • I/O Ports: The device includes 22 I/O pins, which are highly configurable to suit various interfacing needs.
  • Analog-to-Digital Converter (ADC): An integrated 8-channel, 8-bit ADC allows the microcontroller to interface with analog sensors and devices.
  • Timers: It is equipped with two timers, including an 8-bit and a 16-bit timer, for precise event management and timing operations.
  • Communication Peripherals: The PIC16LF73T-I/SS supports serial communication with its onboard USART module, facilitating easy data exchange with other devices.
  • Temperature Range: The microcontroller operates over an extended temperature range, making it suitable for industrial applications.
  • Package: It comes in an SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the PIC16LF73T-I/SS allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Smart home devices
  • Medical devices
  • Internet of Things (IoT) endpoints

With its combination of performance, power efficiency, and a comprehensive feature set, the PIC16LF73T-I/SS is an excellent choice for designers seeking a reliable microcontroller for their next project.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9911 $53.9466
14+ $7.3774 $103.2836
21+ $7.1468 $150.0828
29+ $6.9163 $200.5727
38+ $6.6857 $254.0566
51+ $5.9941 $305.6991
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess