EN
  • EN
  • DE

PIC16LF74T-I/L

Part No PIC16LF74T-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16LF74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF74TI/L, PIC16LF74T-I/L-NDR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889605-PIC16LF74T-I/L
Ultra Librarian 3D Model Ultra Librarian PIC16LF74T-I/L CAD Model

Description

Microchip Technology PIC16LF74T-I/L Microcontroller

The PIC16LF74T-I/L is a high-performance, low-power microcontroller from Microchip Technology, designed to handle a wide range of embedded applications. This 8-bit microcontroller is part of the renowned PIC16 family, known for its robust instruction set, versatile features, and ease of use. The device operates within a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications.

Featuring a 14-bit program word and an enhanced FLASH memory technology, the PIC16LF74T-I/L provides ample space for your application code, with 7KB of program memory. It also boasts 192 bytes of RAM and 192 bytes of EEPROM data memory, which are essential for data storage and retention during power-off cycles.

This microcontroller is equipped with a rich set of peripherals that include:

  • Four independent timers/counters for precise timing operations
  • Two Capture, Compare, PWM modules for advanced control applications
  • A synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus
  • An 8-channel 10-bit Analog-to-Digital converter for interfacing with analog sensors and devices

With its onboard oscillator and PLL, the PIC16LF74T-I/L offers a wide range of clock options, which allows developers to fine-tune the device for power consumption and processing speed requirements. The microcontroller's power management features include Power-saving Sleep mode, Watchdog Timer, and code protection to ensure reliable operation in various environments.

For ease of programming and debugging, the PIC16LF74T-I/L supports In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debugging (ICD) with dedicated two pins, allowing developers to maintain a high level of development productivity.

The device is offered in a 44-pin TQFP (Thin Quad Flat Package) which is ideal for space-constrained applications. Its industrial temperature range of -40°C to 85°C guarantees stable operation under extreme conditions, making it a perfect choice for industrial, automotive, and consumer electronics.

Whether you are working on automation systems, automotive electronics, or IoT devices, the PIC16LF74T-I/L from Microchip Technology provides the performance, reliability, and flexibility you need to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess