EN
  • EN
  • DE

PIC16LF818-I/ML

Part No PIC16LF818-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 026788-PIC16LF818-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF818-I/ML CAD Model

Description

Microchip PIC16LF818-I/ML Microcontroller

The Microchip PIC16LF818-I/ML is a robust, low-power 8-bit microcontroller that packs a powerful punch for its size. Designed for efficiency and versatility, this microcontroller is a popular choice for engineers and hobbyists alike, who require a compact yet feature-rich MCU for their applications.

This microcontroller is based on Microchip's advanced RISC architecture, which provides a balanced combination of speed and power consumption. With its operating voltage ranging from 2.0V to 5.5V, the PIC16LF818-I/ML is well-suited for battery-operated and portable applications where energy efficiency is paramount.

Key Features:

  • Memory: The device comes with 1.75KB of flash program memory, 64 bytes of EEPROM data memory, and 128 bytes of RAM, offering ample space for small to medium complexity programs and data storage.
  • I/O and Peripherals: It boasts 16 I/O pins, which are highly configurable to suit a wide range of applications. The onboard peripherals include an 8-channel 10-bit Analog-to-Digital Converter (ADC), two comparators, and two Capture/Compare/PWM (CCP) modules, making it ideal for interfacing with sensors and controlling actuators.
  • Timer Modules: The PIC16LF818-I/ML features three timer modules, including a Timer0 module (8-bit), a Timer1 module (16-bit), and a Timer2 module (8-bit), which can be used for timing and counting operations.
  • Communication: For communication needs, it supports serial programming via ICSP™ and has USART modules for serial communication, allowing for easy integration into embedded systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it reliable in a variety of harsh environments.
  • Package: It is offered in a 28-pin QFN (Quad Flat No-leads) package, which is known for its small footprint and excellent thermal performance.

The PIC16LF818-I/ML also comes with an array of software and hardware safety features, including Power-on Reset (POR), Brown-out Reset (BOR), Watchdog Timer (WDT), and code protection, to ensure reliable operation under diverse conditions.

Whether you're developing a simple LED controller, a battery management system, or a complex sensor network, the PIC16LF818-I/ML microcontroller from Microchip Technology provides the flexibility, reliability, and power efficiency needed to drive your innovative projects.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess