EN
  • EN
  • DE
  • IT

PIC16LF819T-I/SS

Part No PIC16LF819T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R / IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 5x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 026792-PIC16LF819T-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16LF819
Introduction Date November 21, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF819T-I/SS CAD Model

Description

The PIC16LF819T-I/SS is a powerful 8-bit microcontroller from Microchip Technology, designed for embedded applications requiring low power consumption and high performance in a small package. This microcontroller is part of Microchip's renowned PIC16F family, known for its ease of use, flexibility, and reliability in a wide range of applications.

Key Features

  • Core: The device features a precision 8-bit CMOS microcontroller with a RISC architecture that provides a fast instruction cycle time and a wide range of instructions.
  • Memory: It comes equipped with 3.5KB of flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of internal RAM, sufficient for complex logic operations and data storage.
  • I/O Ports: The microcontroller includes 16 I/O pins that offer high current sink/source capability, and are multiplexed with various peripheral functions for flexible pin usage.
  • Analog Features: It has an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for accurate analog signal measurement.
  • Timers: Multiple timer modules including a Timer0 module (8-bit timer/counter), Timer1 (16-bit timer/counter), and Timer2 (8-bit timer/counter with 8-bit period register, prescaler and postscaler).
  • Communication Peripherals: The device supports serial communication with USART module for RS-232, RS-485, and LIN compatible interfaces.
  • Operating Voltage: It operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications and battery-powered systems.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability under harsh conditions.
  • Package: The PIC16LF819T-I/SS is available in a 20-lead SSOP (Shrink Small Outline Package) that is both space-saving and ideal for surface mount technology.
  • In-Circuit Serial Programming™ (ICSP™): The microcontroller supports easy programming with Microchip's ICSP technology for seamless firmware updates.

Applications

The PIC16LF819T-I/SS is versatile and can be used in a variety of applications, including industrial control systems, automotive electronics, home appliances, consumer electronics, and medical devices. Its robust feature set and programmability make it an excellent choice for designers looking to create sophisticated and power-efficient systems.

Manufacturer Part Number: PIC16LF819T-I/SS

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess