EN
  • EN
  • DE

PIC16LF874-04I/L

Part No PIC16LF874-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Manufacturer Microchip Technology
Series PIC® 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name PIC16LF874
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF874-04I/L-NDR, PIC16LF874-04I/LR, PIC16LF874-04I/LR-ND
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889614-PIC16LF874-04I/L
Ultra Librarian 3D Model Ultra Librarian PIC16LF874-04I/L CAD Model

Description

The PIC16LF874-04I/L is a powerful 8-bit microcontroller from Microchip Technology, renowned for its high performance, versatility, and reliability in a wide array of embedded systems. This particular model is part of the expansive PIC microcontroller family, which has been a staple in electronic design for decades due to its ease of use and robust feature set.

Key Features:

  • CPU: The device boasts a high-performance RISC CPU, ensuring efficient processing and control for a variety of applications. Its architecture is designed to execute instructions at a rate of one per clock cycle, maximizing the microcontroller's speed.
  • Memory: Equipped with 7KB of flash memory, the PIC16LF874-04I/L provides ample space for program storage. Additionally, it features 192 bytes of EEPROM data memory, allowing for easy data storage without the need for external memory components.
  • I/O Ports: It comes with 33/40-pin configurations, offering a generous number of input/output ports. This allows for extensive interfacing with peripheral devices, making it ideal for complex projects requiring multiple connections.
  • Low-Power Consumption: As a part of the 'LF' series (Low-power Flash), this microcontroller is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Speed: The PIC16LF874-04I/L operates at a maximum frequency of 4 MHz, providing a balanced performance for a variety of tasks.
  • Temperature Range: This device is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides robust physical protection for the chip.

The PIC16LF874-04I/L is an excellent choice for designers looking for a microcontroller that offers a balance between power efficiency and processing capability. Its extensive features make it suitable for industrial control systems, automotive applications, robotics, and much more. With Microchip's reputation for quality and support, the PIC16LF874-04I/L is a reliable cornerstone for any embedded system design.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess