EN
  • EN
  • DE
  • IT

PIC16LV54A-02I/SS

Part No PIC16LV54A-02I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 20SSOP / PIC PIC® 16C Microcontroller IC 8-Bit 2MHz 768B (512 x 12) OTP 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 2MHz
Peripherals POR, WDT
Number of I/O 12
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
RAM Size 25 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.8V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC16LV54
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LV54A-02I/SS-NDR,Q782661
Standard Package 67
Win Source Part Number 1319267-PIC16LV54A-02I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LV54A-02I/SS CAD Model

Description

Microchip Technology's PIC16LV54A-02I/SS Microcontroller

The PIC16LV54A-02I/SS is a powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of applications, from automotive systems to consumer electronics. This microcontroller stands out for its low-voltage operation, robust feature set, and compact SSOP (Shrink Small Outline Package) form factor, making it an ideal choice for space-constrained and power-sensitive applications.

Key Features

  • CPU: The PIC16LV54A-02I/SS boasts a high-performance RISC CPU, ensuring efficient processing and control with a minimal instruction set.
  • Operating Voltage: This microcontroller operates at a nominal voltage of 2V, making it suitable for low-power applications and extending battery life in portable devices.
  • Speed: With a maximum operating speed of 2 MHz, it delivers the necessary computational speed for a variety of tasks without compromising power consumption.
  • Memory: It comes equipped with 512 words of program memory and 25 bytes of data RAM, sufficient for simple control tasks and data handling.
  • I/O Pins: The device includes 12 general-purpose I/O pins, providing ample connectivity options for peripherals and external devices.
  • Timer: An integrated 8-bit timer helps with event timing and pulse-width modulation, essential for tasks requiring precise time-based operations.

Package and Temperature Range

The PIC16LV54A-02I/SS is available in a 20-pin SSOP package, which is both space-saving and suitable for automated assembly processes. It is also characterized by an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.

Applications

Thanks to its versatility and low-power operation, the PIC16LV54A-02I/SS is an excellent choice for applications such as:

  • Automotive control systems
  • Battery management
  • Portable devices
  • Small home appliances
  • Security systems

Overall, the PIC16LV54A-02I/SS microcontroller from Microchip Technology provides a balanced combination of performance, power efficiency, and compact packaging, making it a go-to choice for engineers and designers working on the next generation of electronic devices.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess