EN
  • EN
  • DE

PIC17C752-33/L

Part No PIC17C752-33/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 68PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 17C
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
RAM Size 454 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 68-LCC (J-Lead)
Supplier Device Package 68-PLCC (24.23x24.23)
Base Product Number PIC17C752
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 740761-PIC17C752-33/L
Ultra Librarian 3D Model Ultra Librarian PIC17C752-33/L CAD Model

Description

The PIC17C752-33/L is a high-performance, 8-bit CMOS microcontroller with integrated features suitable for a wide range of applications. Manufactured by Microchip Technology, this microcontroller is designed for engineers who require a versatile and powerful controller that can handle complex tasks while maintaining efficiency.

Key Features:

  • Processor Speed: This microcontroller operates at an impressive 33 MHz, providing the speed necessary for quick data processing and real-time operations.
  • Program Memory: It comes equipped with 16KB of on-board EPROM, allowing for robust program storage and execution without the need for external memory components.
  • Data Memory: The PIC17C752-33/L features 454 bytes of RAM, ensuring sufficient space for variables and data manipulation during operation.
  • I/O Ports: With 33 dedicated input/output ports, this microcontroller offers ample connectivity for interfacing with other devices, sensors, and actuators.
  • Timers: It includes three built-in timers/counters, enhancing its capability to manage time-dependent tasks and events.
  • Serial Communication: The device supports multiple serial communication protocols, including UART and SPI, enabling easy data transmission with peripheral devices.
  • Power Management: The PIC17C752-33/L is designed with power-saving features such as a power-on reset and selectable oscillator options to optimize power consumption for battery-powered applications.
  • Package: It is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint while allowing for sufficient pin access for complex circuit designs.

Applications:

The versatility of the PIC17C752-33/L makes it ideal for a broad range of applications, including but not limited to industrial automation, automotive systems, robotics, and custom embedded systems. Its robust feature set ensures that it can meet the demands of sophisticated and specialized tasks.

Conclusion:

Overall, the Microchip Technology PIC17C752-33/L microcontroller is a reliable and powerful component that offers a balance of performance, memory, and I/O capabilities. It is an excellent choice for designers looking to create efficient and responsive systems in a variety of fields.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess