EN
  • EN
  • DE

SCF5249LAG133

Part No SCF5249LAG133
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series MCF524x
Package Bulk
Part Status Not For New Designs
Number of I/O 34
Family Name SCF5249
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847608-SCF5249LAG133
Ultra Librarian 3D Model Ultra Librarian SCF5249LAG133 CAD Model

Description

The NXP SCF5249LAG133 is a high-performance microcontroller designed to cater to a wide range of applications that demand robust control and processing capabilities. This powerful microcontroller is part of the NXP ColdFire family, which is renowned for its exceptional performance, integration, and flexibility in embedded control applications.

Key Features:

  • Core: The SCF5249LAG133 is built around the ColdFire V2 core, which delivers a perfect balance between processing power and energy efficiency. The core operates at a speed of up to 133 MHz, providing the computational horsepower needed for complex tasks.
  • Memory: This microcontroller comes with integrated memory features, including a high-capacity RAM and flash memory, enabling efficient data storage and quick access to code and data.
  • Connectivity: With a variety of communication interfaces such as UART, SPI, I2C, and CAN, the SCF5249LAG133 ensures versatile connectivity options for different peripherals and systems, making it ideal for industrial and automotive applications.
  • Timers and Counters: It includes multiple timers, counters, and PWM channels that are essential for precise timing operations and control applications such as motor control and sensor interfacing.
  • Analog-to-Digital Converter: The integrated high-resolution ADC allows for accurate analog signal measurement, which is crucial for applications involving sensor data acquisition.
  • Security: Enhanced security features are built into the device to protect against unauthorized access and to ensure the integrity of the data and firmware.

Applications:

The versatility of the NXP SCF5249LAG133 makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Control Units
  • Robotics
  • Smart Home Devices
  • Medical Equipment

With its robust set of features and capabilities, the NXP SCF5249LAG133 microcontroller is engineered to meet the stringent requirements of modern embedded systems. Whether it's for control, communication, or data processing, this microcontroller offers a scalable and secure solution for designers and engineers looking to create advanced and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess