EN
  • EN
  • DE

PIC17C762-33/PT

Part No PIC17C762-33/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PIC series Microcontroller IC 8-Bit 33MHz 16KB (8K x 16) OTP 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 17C
Package Tray
Part Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 66
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC17C762
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889621-PIC17C762-33/PT
Ultra Librarian 3D Model Ultra Librarian PIC17C762-33/PT CAD Model

Description

The PIC17C762-33/PT is a high-performance, 8-bit CMOS Flash microcontroller with a rich feature set, manufactured by the renowned Microchip Technology. This microcontroller is designed to support a wide range of applications, from industrial controls to automotive systems, with its robust architecture and versatile capabilities.

At the heart of the PIC17C762-33/PT lies a powerful RISC architecture that enables the execution of most instructions in a single cycle, operating at a maximum frequency of 33MHz. This provides the speed and efficiency required for complex tasks and real-time processing. The device comes in a 44-pin TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing ample I/O options for interfacing with other components and peripherals.

One of the standout features of this microcontroller is its integrated Flash memory, which allows for up to 10,000 write/erase cycles, making it highly reliable and suitable for applications that require frequent code updates or data storage. With a total of 16KB of Flash memory, developers have enough space to implement sophisticated programs and routines.

The PIC17C762-33/PT also boasts a rich set of peripherals, including:

  • Two 8-bit timers and two 16-bit timers for precise event timing and pulse generation.
  • Two Capture/Compare/PWM (CCP) modules to facilitate complex waveform generation and control tasks.
  • A synchronous serial port (SSP) for SPI and I2C communication, allowing easy integration with other digital systems.
  • An 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.

Additional features include Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT), which contribute to the system's reliability and stability by guarding against unexpected failures and ensuring proper operation.

The PIC17C762-33/PT is also equipped with a programmable Low Voltage Detection (LVD) feature, which protects the device from unpredictable power supply conditions, and a wide operating voltage range of 4.5V to 5.5V, ensuring flexibility across various power environments.

Overall, the PIC17C762-33/PT microcontroller is an excellent choice for designers looking for a robust, feature-rich MCU that can handle demanding applications while maintaining cost-effectiveness and ease of integration.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess