EN
  • EN
  • DE

PIC18C452-I/L

Part No PIC18C452-I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 44PLCC / PIC PIC® 18C Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 1.5K x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC18C452
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18C452IL,PIC18C452-I/L-NDR
Standard Package 27
Win Source Part Number 1322401-PIC18C452-I/L
Ultra Librarian 3D Model Ultra Librarian PIC18C452-I/L CAD Model

Description

Product Overview: PIC18C452-I/L Microcontroller

The PIC18C452-I/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide application range. Designed with an advanced 8-bit architecture, this MCU is ideal for developers and engineers seeking a reliable and powerful solution for their embedded systems.

Key Features

  • CPU: The core of the PIC18C452-I/L operates at a maximum speed of 10 MIPS (million instructions per second), ensuring swift execution of complex tasks and algorithms.
  • Program Memory: It comes with 32KB of flash memory, providing ample space for application code and facilitating easy updates through in-circuit serial programming.
  • Data Memory: This MCU is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, allowing for efficient data storage and retrieval operations.
  • I/O Ports: The device features 25 digital I/O pins, which are highly configurable and suitable for interfacing with a wide range of peripherals and sensors.
  • Timers: It includes four timers, enhancing its capability to manage time-related tasks without burdening the CPU.
  • Communication Peripherals: The MCU offers a rich set of communication interfaces, including USART, SPI, and I²C modules, enabling it to communicate effectively with other devices and networks.
  • Analog Features: It boasts an 8-channel, 10-bit analog-to-digital converter (ADC), making it suitable for applications that require precise analog signal readings.
  • Power Management: The PIC18C452-I/L supports multiple power-saving modes, which are crucial for battery-powered and energy-conscious applications.

Applications

The versatility of the PIC18C452-I/L allows it to be used across a diverse array of applications, including industrial control systems, automation, automotive applications, consumer electronics, and IoT devices. Its robust feature set ensures that it can meet the demands of both complex and straightforward tasks.

Package and Quality

The MCU is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for efficient heat dissipation. Microchip Technology is committed to high-quality standards, and the PIC18C452-I/L is designed to meet or exceed the stringent requirements of the embedded systems industry.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess