EN
  • EN
  • DE

MC56F82623VLC

Part No MC56F82623VLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP / 56800EX series Microcontroller IC 32-Bit Single-Core 100MHz 32KB (16K x 16) FLASH 32-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Core Processor 56800EX
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity SCI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 3.6V
Data Converters A/D 6x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC56
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-14724,935378149557
Standard Package 250
Win Source Part Number 989954-MC56F82623VLC
Ultra Librarian 3D Model Ultra Librarian MC56F82623VLC CAD Model

Description

The MC56F82623VLC is a high-performance digital signal controller (DSC) from NXP Semiconductors, designed to merge the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This product is part of the 56F82xxx series of controllers, which are renowned for their advanced control capabilities in applications requiring efficient signal processing and precise control, such as industrial control, motor control, power management, and embedded audio applications.

Key Features

  • Core: The MC56F82623VLC features a 32-bit DSP core with a high level of integration and performance, capable of operating at speeds up to 100 MHz.
  • Memory: It comes equipped with 128 KB of flash memory and 12 KB of RAM, providing ample space for complex algorithms and control code.
  • Peripherals: A variety of on-chip peripherals enhance the functionality of the DSC, including multiple timers, analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and communication interfaces such as UART, SPI, and I2C.
  • Motor Control: Specialized peripherals for motor control applications, such as PWM modules and quadrature decoders, make this DSC an excellent choice for precise motor operation and management.
  • Power Efficiency: The MC56F82623VLC is designed for low-power operation, featuring power-saving modes that reduce energy consumption when full performance is not required.
  • Packaging: It is available in a compact 100-pin LQFP (Low-Profile Quad Flat Package), providing a space-saving solution for tight PCB layouts.

Applications

The versatility of the MC56F82623VLC makes it suitable for a wide range of applications. Its robust processing capabilities are ideal for:

  • Advanced motor control systems
  • Power conversion and management
  • Industrial automation and robotics
  • Audio processing and embedded audio systems
  • Smart sensors and instrumentation

With its combination of processing power, integrated peripherals, and power efficiency, the MC56F82623VLC from NXP is a smart choice for designers seeking a reliable and flexible DSC for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7318 $59.7088
38+ $3.0621 $116.3598
59+ $2.9664 $175.0176
81+ $2.8706 $232.5186
105+ $2.7750 $291.3750
140+ $2.4879 $348.3060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,270 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess