EN
  • EN
  • DE

PIC18C658-I/PT

Part No PIC18C658-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 18C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name PIC18C658
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18C658I/PT, PIC18C658IPT, PIC18C658-I/PT-NDR
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889629-PIC18C658-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18C658-I/PT CAD Model

Description

Microchip Technology PIC18C658-I/PT Microcontroller

The PIC18C658-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This particular model is part of the PIC18C family, which is known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology. The PIC18C658-I/PT is designed to cater to a wide range of applications, including industrial control systems, automotive, consumer electronics, and telecommunications.

One of the standout features of the PIC18C658-I/PT is its powerful Harvard architecture processor. This 8-bit MCU operates at a maximum frequency of 40 MHz, providing ample processing power for complex tasks. With 32 KB of flash memory, the device offers plenty of space for application code, which is critical for developers looking to implement sophisticated programs without worrying about space constraints.

The MCU comes with 1536 bytes of RAM, which allows for efficient data handling and manipulation during operation. Additionally, the PIC18C658-I/PT boasts an EEPROM size of 256 bytes, providing reliable non-volatile storage for critical data that needs to be preserved across power cycles.

Integrated into the PIC18C658-I/PT are 10-bit analog-to-digital converters (ADCs) with up to 8 channels, enabling the MCU to interface with analog sensors and convert their readings to digital values for processing. This makes it an ideal choice for sensor-based applications where precision and accuracy are paramount.

Moreover, the device features a comprehensive set of peripherals, including two capture/compare/PWM (CCP) modules, a synchronous serial port (SSP) for SPI and I2C communication, and two enhanced USART modules, which provide full-duplex serial communication capability.

For design flexibility, the PIC18C658-I/PT is available in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

In summary, the PIC18C658-I/PT from Microchip Technology is a feature-rich, versatile microcontroller that offers a balance of performance, memory, and peripheral integration, making it a smart choice for designers and engineers looking to develop advanced and reliable electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess