EN
  • EN
  • DE
  • IT

PIC18F04Q41-I/ST

Part No PIC18F04Q41-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168611-PIC18F04Q41-I/ST
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® 18F
Package Tube
Product Status Active
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Speed 14-TSSOP 64MHz
Ultra Librarian 3D Model Ultra Librarian PIC18F04Q41-I/ST CAD Model

Description

The PIC18F04Q41-I/ST is a high-performance microcontroller unit (MCU) from Microchip Technology's renowned PIC18 family, designed for a variety of embedded applications. This versatile MCU offers the perfect blend of power, efficiency, and flexibility, making it an ideal choice for engineers and developers working on projects that require advanced control and connectivity features.

Key Features:

  • Core: The device is built around a high-performance 8-bit PIC18 core with a maximum CPU speed of 64 MHz, providing ample processing power for complex tasks.
  • Memory: It comes with 16 KB of Flash memory and 2 KB of SRAM, ensuring sufficient space for your application code and data storage needs.
  • Peripherals: This MCU is equipped with a rich set of peripherals including 4x Configurable Logic Cells (CLCs), 4x Complementary Waveform Generators (CWGs), multiple 10-bit Analog-to-Digital Converters (ADCs) with Computation (ADCC), and a 5-bit Digital-to-Analog Converter (DAC).
  • Communication Modules: For connectivity, the PIC18F04Q41-I/ST offers a variety of serial communication options such as SPI, I2C, and UARTs, making it easy to interface with other devices, sensors, and networks.
  • Power Management: This MCU features multiple low-power modes and an on-chip voltage regulator, allowing for efficient power management and battery life optimization in portable applications.
  • Packaging: It is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained designs.
  • Temperature Range: The operating temperature range of -40°C to 125°C ensures reliable performance across diverse environments.

Applications:

The PIC18F04Q41-I/ST is suitable for a wide array of applications including industrial control systems, automotive electronics, IoT devices, consumer electronics, and much more. Its robust architecture and comprehensive feature set make it a go-to choice for applications that demand reliability and sophistication.

Why Choose PIC18F04Q41-I/ST?

When it comes to choosing an MCU for your next project, the PIC18F04Q41-I/ST stands out with its integration of advanced analog features, low-power operation, and extensive communication interfaces, all packed into a small form factor. Microchip Technology's commitment to quality and long-term availability also means you can rely on this MCU for the lifecycle of your product.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8532 $51.3576
43+ $2.3411 $100.6673
67+ $2.2679 $151.9493
92+ $2.1948 $201.9216
118+ $2.1216 $250.3488
158+ $1.9021 $300.5318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess