EN
  • EN
  • DE
  • IT

PIC18F1320-E/ML

Part No PIC18F1320-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / MCU 8-bit PIC RISC 8KB Flash 5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 7x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792067-PIC18F1320-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F1320
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F1320-E/ML CAD Model

Description

Microchip Technology's PIC18F1320-E/ML Microcontroller

The PIC18F1320-E/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, an industry leader in microcontroller and analog semiconductors. Designed for a wide range of applications, this compact and efficient MCU is part of the PIC18F family, renowned for their robust architecture and rich feature set.

Key Features

  • Core Processor: The PIC18F1320-E/ML is built around a powerful PIC18 core with an 8-bit architecture, providing a perfect balance between power consumption and processing capability.
  • Program Memory: It comes with 4KB of flash program memory, which is ample space for many small to medium complexity applications.
  • RAM and EEPROM: The device includes 256 bytes of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage.
  • I/O Pins: The MCU offers 16 versatile I/O pins, which can be configured for various functionalities, making it suitable for interfacing with sensors, actuators, and other peripherals.
  • Communication Peripherals: It supports serial communication with a synchronous serial port (SSP) with SPI and I2C capabilities and an EUSART module for serial communication, facilitating easy integration into embedded systems.
  • Operating Voltage: The operating voltage range is 2.0V to 5.5V, allowing for flexibility in different power environments and compatibility with both 3.3V and 5V logic levels.
  • Speed: The MCU operates at a maximum frequency of 40 MHz, providing a speedy response for time-sensitive tasks.
  • Package: The PIC18F1320-E/ML comes in a 28-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over the extended industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the PIC18F1320-E/ML makes it suitable for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart sensors
  • Home automation

With its robust feature set and adaptable I/O options, the PIC18F1320-E/ML is an excellent choice for designers looking for a reliable and flexible microcontroller to power their next innovation.

You May Also Be Interested in

Texas Instruments
IC MCU 32BIT 1MB FLASH 144HTQFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Lowest to $32.2548
Microchip Technology
16-bit MCU/DSC, 32 KB, 2048 Bytes, 40 MHz, 3 to 3.6V, TQFP-44, RoHS
Lowest to $36.5584
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC series Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Lowest to $2.1357
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP / MCU 16-bit H8/300H CISC 32KB Flash 3.3V/5V 64-Pin LFQFP
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 28UFQFPN / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)
Lowest to $4.1900
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 256KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP Tray
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 32KB FLASH 64LQFP / MCU 8-bit H8/300L CISC 32KB ROM 2.5V/3.3V 64-Pin LFQFP
Need more? Email Us
Zilog
IC MCU 8BIT 256KB FLASH 144LQFP / MCU 8-bit eZ80 CISC 256KB Flash 3.3V 144-Pin LQFP
Lowest to $4.5896
Texas Instruments
IC MCU 32BIT 512KB FLASH 144QFP / MCU 32-bit C28x/ARM Cortex M3 RISC 512KB Flash 1.2V/1.8V/3.3V 144-Pin HTQFP EP
Lowest to $21.5279

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess