EN
  • EN
  • DE

PIC18F14K50-E/SS

Part No PIC18F14K50-E/SS
Manufacturer Microchip Technology
Description 20-Pin USB Flash Microcontrollers with nanoWatt XLP™ Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238168-PIC18F14K50-E/SS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F14K50-E/SS CAD Model

Description

Microchip Technology's PIC18F14K50-E/SS Microcontroller

The PIC18F14K50-E/SS is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer robust functionality in a compact package. This microcontroller is tailored for a wide range of applications, from industrial controls to consumer electronics, due to its versatile features and reliable performance.

The PIC18F14K50-E/SS is built on Microchip's advanced 8-bit architecture and comes in a space-saving 20-SSOP package. This microcontroller is equipped with a substantial 16KB of flash memory, allowing ample space for complex program code. With 768 bytes of RAM and 256 bytes of EEPROM, it provides sufficient storage for data manipulation and retention of essential parameters across power cycles.

One of the key features of the PIC18F14K50-E/SS is its full-speed USB 2.0 compliant module, which allows for easy integration with USB-based systems without the need for external components. This makes it an ideal choice for USB peripheral development, including custom USB devices and interfaces.

Furthermore, the PIC18F14K50-E/SS boasts a rich set of peripherals. It includes an array of analog and digital peripherals such as a 10-bit Analog-to-Digital Converter (ADC) with up to 9 channels, allowing for precise measurement of analog signals. It also offers multiple PWM outputs, serial communication interfaces such as SPI and I2C, and a versatile 16-bit timer, making it a great fit for timing-sensitive applications.

With its operating voltage range of 2.0V to 5.5V, the PIC18F14K50-E/SS ensures flexibility in power supply design and is suitable for battery-operated devices. Additionally, it supports a wide temperature range, making it reliable in various environmental conditions.

Developers can also take advantage of Microchip's comprehensive development tools and software libraries to accelerate the design process. The MCU is supported by MPLAB IDE and MPLAB X IDE, as well as a range of in-circuit debuggers and programmers, ensuring a smooth development experience from prototyping to production.

In summary, the PIC18F14K50-E/SS from Microchip Technology is a feature-rich and versatile microcontroller that offers a balance of power, functionality, and ease of use, making it an excellent choice for designers looking to create sophisticated and innovative electronic products.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess