EN
  • EN
  • DE

PIC18F2321

Part No PIC18F2321
Manufacturer Microchip Technology
Description 28/40/44-Pin Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1238171-PIC18F2321
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2321 CAD Model

Description

Microchip Technology's PIC18F2321 Microcontroller

The PIC18F2321 from Microchip Technology is a high-performance microcontroller that combines a rich feature set with the flexibility and speed required for a variety of embedded applications. This microcontroller is part of the popular PIC18F family, well-known for their reliability, efficiency, and ease of use. The PIC18F2321 is specifically designed to cater to real-time control applications, offering a perfect blend of power and programmability to meet the demands of modern-day projects.

Core Features:

  • Enhanced Flash Memory: The PIC18F2321 comes with 4KB of self-programmable Enhanced Flash memory, providing ample space for complex firmware and ensuring long-term stability for the software.
  • High-Performance RISC CPU: The device boasts a CISC architecture with a high-performance RISC CPU, allowing for efficient processing and fast context switching, which is essential for multitasking environments.
  • Flexible Oscillator Structure: A variety of internal and external oscillator options are available, including a precision internal 4 MHz oscillator, ensuring accurate timing for critical applications.
  • Robust Peripheral Set: The microcontroller includes versatile peripherals such as a 10-bit Analog-to-Digital Converter (ADC), multiple PWM channels, and serial communication interfaces like USART, SPI, and I2C, enabling it to handle complex tasks and interface with other components seamlessly.

Advanced Features:

  • Extended Instruction Set: The PIC18F2321 supports an extended instruction set, which helps in optimizing program flow and reducing code size.
  • Power Management: With features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the microcontroller ensures reliable operation under varying power conditions. Additionally, it supports multiple power-saving modes to reduce energy consumption when full processing power is not required.
  • In-Circuit Debugging: The microcontroller is equipped with an in-circuit debugging feature, allowing developers to debug programs directly on the device with minimal additional hardware.

The PIC18F2321 also offers an extended operating temperature range, making it suitable for industrial and automotive applications where reliability under extreme conditions is a necessity. With its comprehensive set of features, this microcontroller is an excellent choice for designers looking to develop sophisticated control systems with a single, compact component.

Overall, the Microchip PIC18F2321 stands out as a versatile and powerful microcontroller, ideal for embedded designers seeking a high-quality, cost-effective solution for their control applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5657 $59.3541
31+ $3.7457 $116.1167
48+ $3.6290 $174.1920
66+ $3.5124 $231.8184
86+ $3.3945 $291.9270
114+ $3.0434 $346.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess