EN
  • EN
  • DE

PIC18F2480-I/ML

Part No PIC18F2480-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 210111-PIC18F2480-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2480-I/ML CAD Model

Description

Microchip Technology's PIC18F2480-I/ML Microcontroller

The PIC18F2480-I/ML from Microchip Technology is a high-performance microcontroller that offers a perfect blend of power efficiency and operational capability. Designed with an advanced RISC architecture, this microcontroller is ideal for embedded systems that require a compact footprint without compromising on computational power.

This versatile microcontroller features a 32 KB flash memory, which is ample for storing complex programs and routines. Additionally, with 1536 bytes of RAM, it can handle multitasking operations efficiently, making it suitable for real-time applications. The EEPROM size of 256 bytes provides enough space for essential data storage that needs to persist through power cycles.

The PIC18F2480-I/ML operates at a voltage range of 4.2V to 5.5V, which is standard for many digital circuits, ensuring easy integration into existing designs. Its clock speed of up to 40 MHz allows for rapid data processing and quick response times, a crucial factor for time-sensitive tasks.

One of the standout features of this microcontroller is its enhanced CAN (Controller Area Network) module. This module is designed for applications requiring robust field communication with minimal wiring, such as automotive and industrial control systems. The CAN protocol support is essential for systems that need reliable data exchange in noisy environments.

Furthermore, the PIC18F2480-I/ML comes with 25 I/O pins, providing a generous number of connections for peripherals and sensors. The microcontroller is also equipped with 2 analog comparators and a 10-bit, 13-channel analog-to-digital converter (ADC), making it suitable for interfacing with a wide range of analog devices.

For developers, Microchip provides a comprehensive suite of development tools, including software libraries and integrated development environments (IDEs), to streamline the programming and deployment process. The microcontroller's package is a 28-pin QFN, offering a space-saving design that is beneficial for applications with limited PCB real estate.

In summary, the PIC18F2480-I/ML microcontroller is an exceptional choice for designers looking for a robust, feature-rich MCU that balances performance with power efficiency. Whether it's for automotive, industrial automation, or complex embedded systems, this microcontroller delivers the reliability and functionality required for demanding applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4388 $58.3164
7+ $15.9498 $111.6486
10+ $15.4513 $154.5130
14+ $14.9529 $209.3406
18+ $14.4545 $260.1810
24+ $12.9592 $311.0208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess