EN
  • EN
  • DE

PIC18F24K20T-I/ML

Part No PIC18F24K20T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 127572-PIC18F24K20T-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F24K20T-I/ML CAD Model

Description

Microchip Technology PIC18F24K20T-I/ML Microcontroller

The PIC18F24K20T-I/ML microcontroller from Microchip Technology is a high-performance, enhanced flash microcontroller that delivers power and flexibility for a wide range of embedded applications. This device is a part of the popular PIC18F series, renowned for its robust architecture, rich feature set, and ease of use.

Featuring a 28-pin QFN (Quad Flat No-lead) package, the PIC18F24K20T-I/ML is designed for space-constrained applications. It operates with a high precision 16 MHz internal oscillator, which means that no external oscillator is required for many applications, simplifying design and reducing component count.

The microcontroller boasts 16 KB of flash memory, providing ample space for application code, and 768 bytes of RAM for data storage. Its flash memory can be written to and read from during normal operation, allowing for easy firmware updates and data storage without the need for external memory components.

With 10-bit, 13-channel Analog-to-Digital Converters (ADC), the PIC18F24K20T-I/ML can handle multiple analog inputs, making it ideal for sensor interfacing and data acquisition tasks. The device also includes two comparators and a Capture/Compare/PWM (CCP) module, which are useful for a variety of control applications.

Communication with other devices is facilitated through serial communication modules that include EUSART (Enhanced Universal Synchronous Asynchronous Receiver Transmitter) and MSSP (Master Synchronous Serial Port) supporting SPI and I2C protocols. This makes it easy to integrate into a larger system, communicate with sensors, or add network connectivity.

The PIC18F24K20T-I/ML operates over an extended temperature range and has an input voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable applications. It also features Power-Saving Sleep mode, which helps to minimize power consumption when the device is not in active use.

This microcontroller is supported by Microchip's MPLAB development environment, which includes software tools, development boards, and debugging solutions to help accelerate the development process. Whether you're designing industrial control systems, consumer electronics, or automotive applications, the PIC18F24K20T-I/ML is a reliable and versatile choice for your next project.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7086 $51.4634
40+ $2.5372 $101.4880
62+ $2.4515 $151.9930
88+ $2.2800 $200.6400
114+ $2.1943 $250.1502
143+ $2.1086 $301.5298
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess