EN
  • EN
  • DE

PIC18F252IS0

Part No PIC18F252IS0
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029673-PIC18F252IS0
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F252IS0 CAD Model

Description

Microchip Technology's PIC18F252IS0 Microcontroller

The PIC18F252IS0 is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the popular PIC18F series, which is renowned for its advanced features and capabilities suitable for a wide range of applications in the automotive, industrial, appliances, and consumer electronics sectors.

Key Features of PIC18F252IS0

  • Core: The PIC18F252IS0 is built around a powerful 8-bit PIC18 core with an enhanced RISC architecture, offering a maximum CPU speed of 40 MHz. This core provides the efficiency of CISC with the speed of RISC, delivering the performance needed for compute-intensive applications.
  • Memory: It comes equipped with 32KB of flash program memory, which is ideal for robust applications and offers the benefit of self-programmability. Additionally, it includes 1536 bytes of RAM and 256 bytes of EEPROM data memory for non-volatile storage.
  • I/O and Peripherals: The device boasts a versatile set of I/O options with up to 25 I/O pins. It also features a range of integrated peripherals, such as multiple timers, up to 10-bit Analog-to-Digital Converters (ADC), Synchronous/Asynchronous Serial Communication modules, PWM modules, and more.
  • Power Management: With power-saving features like Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Watchdog Timer (WDT), the MCU ensures reliable operation under variable power conditions. Additionally, it supports various power modes, including full power-down options to minimize energy consumption when not in active use.
  • Temperature Range: The PIC18F252IS0 operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This microcontroller is available in a 28-pin SOIC package, which is ideal for space-constrained applications.

Applications

The versatility of the PIC18F252IS0 makes it an excellent choice for a broad array of applications. Its robust architecture and rich set of features are particularly well-suited for automotive systems, industrial automation, home appliances, consumer electronics, and even complex IoT devices that require efficient data processing and connectivity options.

With Microchip's commitment to long-term availability and support, the PIC18F252IS0 is not just a component but a reliable foundation for your innovative projects and products.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Essentra Components
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess