EN
  • EN
  • DE

PIC18F25K42T-E/SSVAO

Part No PIC18F25K42T-E/SSVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SSOP / PIC Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 28-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, PIC® 18K, Functional Safety (FuSa)
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F25
Standard Package 2,100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1351752-PIC18F25K42T-E/SSVAO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K42T-E/SSVAO CAD Model

Description

The PIC18F25K42T-E/SSVAO is a high-performance microcontroller unit (MCU) from the esteemed Microchip Technology portfolio, designed for a variety of applications that demand a robust combination of power efficiency, processing capability, and versatile features. This MCU is part of the PIC18F K42 product family and is a testament to Microchip's commitment to providing advanced solutions for the embedded market.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core with a clock speed of up to 64 MHz, offering the perfect balance between power consumption and processing speed.
  • Memory: It includes 32 KB of Flash memory and 4 KB of SRAM, providing ample space for complex application code and data storage.
  • Peripherals: The MCU boasts a rich set of peripherals including multiple 10-bit Analog-to-Digital Converters (ADCs), a 5-bit Digital-to-Analog Converter (DAC), Comparators, and a host of communication interfaces such as SPI, I2C, and EUSART for versatile connectivity options.
  • Intelligent Analog: With advanced analog features, the device allows for precise signal acquisition and conditioning, making it ideal for sensor interfacing and analog applications.
  • Low Power: The PIC18F25K42T-E/SSVAO is designed for low-power operation, featuring multiple power-saving modes to ensure energy efficiency for battery-powered and power-sensitive applications.
  • Temperature Range: The MCU operates over an extended temperature range, making it suitable for harsh environment applications.

Applications

The versatility of the PIC18F25K42T-E/SSVAO makes it suitable for a wide array of applications. It is commonly used in industrial control systems, automotive applications, consumer electronics, Internet of Things (IoT) devices, and much more. Its robust feature set ensures that engineers can design flexible and reliable systems across various sectors.

Package and Availability

The microcontroller is available in an SSOP (Shrink Small Outline Package) with 28 pins, ensuring a compact footprint for space-constrained applications. The part number suffix 'T' indicates tape and reel packaging, which is convenient for automated assembly processes. The 'E' denotes an extended temperature range, and the 'SSVAO' series is optimized for advanced applications, ensuring that your design is powered by one of the best MCUs in its class.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess