EN
  • EN
  • DE

PIC18F2685-E/SP

Part No PIC18F2685-E/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 96KB FLASH 28SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 28-SPDIP
Manufacturer Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package 28-DIP (0.300", 7.62mm)
Case / Package 28-SPDIP
Family Name PIC18F2685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889648-PIC18F2685-E/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F2685-E/SP CAD Model

Description

PIC18F2685-E/SP Microcontroller

The PIC18F2685-E/SP is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of applications, including automotive, industrial control systems, and smart sensors. This robust 8-bit microcontroller is based on Microchip's advanced RISC architecture and is delivered in a 28-pin SPDIP (Plastic Dual In-line Package) form factor, ensuring easy integration into various circuit designs.

With a generous 96 KB of Flash memory and 3,328 bytes of RAM, the PIC18F2685-E/SP provides ample space for complex applications and data storage. It also features a large 1 KB of EEPROM, which is ideal for non-volatile storage requirements. The device operates at a wide voltage range of 2.0V to 5.5V, making it versatile for use in both low and standard voltage applications.

One of the key advantages of the PIC18F2685-E/SP is its 10-bit, 16-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, a crucial aspect for sensor interfacing and data acquisition tasks. The microcontroller also includes two comparators and Enhanced Capture/Compare/PWM (ECCP) modules for advanced control applications.

Connectivity is a strong suit of this microcontroller, featuring a Master Synchronous Serial Port (MSSP) with SPI and I²C capabilities and an Enhanced USART module for serial communication, which supports RS-485, RS-232, and LIN/J2602 protocols. This makes the PIC18F2685-E/SP an excellent choice for embedded systems that require robust communication interfaces.

Furthermore, the device includes Programmable Low Voltage Detection (PLVD), Programmable Brown-out Reset (PBOR), and an Extended Watchdog Timer (WDT), which contribute to the system's reliability and stability under varying power conditions. The microcontroller also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debug (ICD) via two pins, simplifying the development process and enabling real-time debugging.

Overall, the PIC18F2685-E/SP from Microchip Technology is an excellent choice for designers looking for a powerful, feature-rich microcontroller that combines performance, flexibility, and ease of use for sophisticated embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess