EN
  • EN
  • DE

PIC18F26J50-I/SO

Part No PIC18F26J50-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Part Number Series PIC18F26J50
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806957-PIC18F26J50-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F26J50-I/SO CAD Model

Description

Microchip Technology PIC18F26J50-I/SO Microcontroller

The PIC18F26J50-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring robust operations and flexible interfacing capabilities. This MCU is part of the popular PIC18F series, known for its enhanced features, versatility, and ease of use. The PIC18F26J50-I/SO comes in a compact SOIC (Small Outline Integrated Circuit) package, making it ideal for space-constrained applications.

Key Features

  • Core: The device is built around a powerful PIC18 core with an operating speed of up to 48 MHz, providing ample processing power for complex tasks.
  • Memory: It boasts 64 KB of flash memory for program storage and 3,840 bytes of RAM for data, ensuring sufficient space for your application's code and variables.
  • USB Connectivity: One of the standout features of this MCU is its full-speed USB 2.0 compliant module, allowing for easy integration with USB-based systems and peripherals.
  • I/O Pins: The PIC18F26J50-I/SO is equipped with 25 I/O pins that can be configured for various digital and analog functions, providing excellent interface flexibility.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit, 13-channel ADC, enabling it to interface with analog sensors and perform precise measurements.
  • Communication Interfaces: Multiple communication interfaces are supported, including SPI, I2C, and USART, which allow for easy communication with other microcontrollers, sensors, and peripherals.
  • Power Management: The MCU features a range of power-saving modes, which help in reducing power consumption for battery-powered and energy-sensitive applications.

Applications

The versatility of the PIC18F26J50-I/SO makes it well-suited for a variety of applications, including but not limited to:

  • Industrial control systems
  • USB peripheral development
  • Home automation
  • Medical devices
  • Automotive accessories

With its robust set of features and Microchip's reputation for reliability, the PIC18F26J50-I/SO is an excellent choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5102 $66.5714
15+ $7.8033 $117.0495
23+ $7.5594 $173.8662
32+ $7.3155 $234.0960
41+ $7.0718 $289.9438
55+ $6.3402 $348.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess