Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 1001854-PIC18F26K20-E/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F26K20-E/ML CAD Model

Description

PIC18F26K20-E/ML Microcontroller

The PIC18F26K20-E/ML from Microchip Technology is a high-performance microcontroller that combines advanced RISC architecture with the flexibility and power needed for contemporary embedded control systems. Designed for engineers and developers who demand low power consumption and high processing speed, this microcontroller is ideal for a wide range of applications including industrial automation, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Enhanced Mid-range Core: With a 16-bit instruction set and a 31-level deep hardware stack, this device is capable of executing powerful instructions in a single clock cycle, providing a high level of efficiency and performance.
  • Flash Memory: The PIC18F26K20-E/ML comes with 64KB of flash memory, providing ample space for complex programs and the flexibility for future firmware updates.
  • RAM/EEPROM: It includes 3.8KB of RAM for efficient data handling and 1KB of EEPROM for non-volatile data storage.
  • Speed: Its maximum CPU speed of 64MHz (16 MIPS) ensures swift processing and response times, making it suitable for time-critical applications.
  • 10-bit Analog-to-Digital Converter (ADC): With up to 12 channels, the ADC feature allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Communication Peripherals: Equipped with multiple serial communication options including USART, SPI, and I2C, facilitating easy data exchange with other devices and systems.
  • Power Management: Features Power Managed modes (Run, Idle, and Sleep modes) which help in reducing power consumption for energy-sensitive applications.
  • Extended Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments.

Package and Quality:

The PIC18F26K20-E/ML is packaged in a compact 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications. Microchip Technology ensures high-quality standards, with each microcontroller being rigorously tested to meet the demands of a wide range of operating conditions.

Applications:

Due to its robust feature set and versatility, the PIC18F26K20-E/ML is well-suited for applications such as:

  • Smart home devices
  • Automotive control systems
  • Industrial automation
  • Medical devices
  • Remote sensors
  • Consumer electronics

With its combination of performance, efficiency, and a wide array of built-in peripherals, the PIC18F26K20-E/ML is a reliable choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Texas Instruments
8-Bit CMOS ROM Based and One-Time Programmable (OTP) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging
Need more? Email Us
ECAD model for COP8SAC720N8
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8859 $52.9731
21+ $4.8295 $101.4195
33+ $4.6786 $154.3938
45+ $4.5276 $203.7420
58+ $4.3767 $253.8486
77+ $3.9240 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,615 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention