EN
  • EN
  • DE
  • IT

PIC18F26K22-I/ML

Part No PIC18F26K22-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 64MHz
Number of I/O 24
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 19x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 276293-PIC18F26K22-I/ML
Family Name PIC18F26K22
Introduction Date November 04, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18F26K22-I/ML CAD Model

Description

The PIC18F26K22-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for a wide range of applications requiring efficient power management and robust operation in various environments. This microcontroller is part of Microchip's popular PIC18F family, known for its advanced features, versatility, and ease of use.

Key Features:

  • CPU: Enhanced Mid-Range Core with 48 MHz Maximum Speed
  • Memory: 64 KB Flash Program Memory, 3,904 Bytes of RAM, 1 KB of EEPROM
  • Digital Communication: 2 x EUSART, 2 x SPI, 2 x I2C
  • Analog Features: 12-Channel, 10-bit Analog-to-Digital Converter (ADC), 3 x Comparators
  • Timers: Four 8-bit Timers, Three 16-bit Timers
  • Supply Voltage: 1.8V to 5.5V Operating Range
  • I/O Pins: 25 Programmable I/O Pins
  • Temperature Range: -40°C to +85°C
  • Packaging: 28-pin QFN (Quad Flat No-leads) Package

The PIC18F26K22-I/ML MCU is equipped with a rich set of peripherals that enable it to handle complex tasks. Its versatile digital communication options make it suitable for embedded systems that require serial connectivity. The robust analog features including the ADC and comparators allow for precise sensor interfacing and real-time signal processing.

Its extended temperature range ensures reliability and functionality under extreme conditions, making it an ideal choice for industrial, automotive, and consumer applications. The MCU's power management capabilities, including a range of Power-Saving modes, help in the design of energy-efficient products.

The compact 28-pin QFN package allows for a smaller PCB footprint, which is crucial for space-constrained applications. With Microchip's MPLAB® development environment, developers can take advantage of a full suite of programming, debugging, and development tools, streamlining the process from prototype to production.

Overall, the PIC18F26K22-I/ML microcontroller is a reliable and flexible solution for designers looking to create sophisticated and power-conscious devices in a variety of market segments.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7633 $52.3963
26+ $3.9083 $101.6158
40+ $3.7862 $151.4480
55+ $3.6641 $201.5255
71+ $3.5419 $251.4749
95+ $3.1755 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess