EN
  • EN
  • DE
  • IT

PIC18F26K40T-I/ML

Part No PIC18F26K40T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F26K40
Other Names PIC18F26K40T-I/ML,PIC18F26K40T-I/MLCT,PIC18F26K40T-I/MLTR,PIC18F26K40T-I/MLDKR
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264318-PIC18F26K40T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40T-I/ML CAD Model

Description

Product Overview: PIC18F26K40T-I/ML

The PIC18F26K40T-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and capabilities. This MCU is part of the PIC18F K40 family, which is designed to cater to a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core with an enhanced Mid-Range architecture, which operates at speeds of up to 64 MHz.
  • Memory: It comes with 64 KB of flash memory, 4 KB of SRAM, and 1024 bytes of EEPROM, providing ample space for complex applications and data storage.
  • Intelligent Analog: The MCU features integrated analog capabilities, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC), two comparators, and a 5-bit Digital-to-Analog Converter (DAC), making it suitable for sensor interfacing and control applications.
  • Communication Interfaces: It is equipped with multiple communication interfaces, including SPI, I2C, UART, and LIN, which allow for easy connectivity with other devices and peripherals.
  • Timer/Counters: The device includes four timer/counter modules, enhancing its ability to manage time-related tasks with precision.
  • PWM Modules: The presence of three Enhanced Capture/Compare/PWM (ECCP) modules makes it ideal for motor control and LED dimming applications.

Package and Temperature Range

The PIC18F26K40T-I/ML is available in a 28-pin QFN package, which is suitable for space-constrained applications. It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications

This microcontroller is versatile and can be used across various domains, including:

  • Automotive systems
  • Industrial automation and process control
  • Smart home devices and IoT applications
  • Consumer electronics
  • Medical devices

With its robust feature set and flexible design, the PIC18F26K40T-I/ML from Microchip Technology is a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess