EN
  • EN
  • DE

PIC18F26K40T-I/SS

Part No PIC18F26K40T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC18F26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F26K40T-I/SS-ND,PIC18F26K40T-I/SSDKR,PIC18F26K40T-I/SSCT,PIC18F26K40T-I/SSTR
Standard Package 2,100
Win Source Part Number 1321963-PIC18F26K40T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC18F26K40T-I/SS CAD Model

Description

Product Overview: PIC18F26K40T-I/SS from Microchip Technology

The PIC18F26K40T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to provide a perfect blend of power efficiency and computational capability. This 8-bit MCU is based on the PIC18 family with a K40 series designation and is tailored for a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Core: The device features an enhanced Mid-range 8-bit core with a 16-level deep hardware stack and multiple internal and external interrupts.
  • Speed: With a maximum clock speed of up to 64 MHz, it offers quick processing times and supports a wide variety of communication protocols.
  • Program Memory: It comes with 64 KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM: The MCU is equipped with 4 KB of RAM, allowing for efficient data manipulation and storage.
  • I/O Ports: It features 25 I/O pins which are highly flexible and support various peripheral integrations.
  • ADC: An integrated 10-bit Analog-to-Digital Converter with up to 24 channels enables the MCU to interact with analog sensors and inputs.
  • Communication: Comprehensive communication interfaces including I2C, SPI, and EUSART ensure easy integration with other digital systems.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C.
  • Package: It is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The PIC18F26K40T-I/SS MCU is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Consumer electronics
  • Internet of Things (IoT) devices

Support and Resources

Microchip Technology provides extensive support for the PIC18F26K40T-I/SS, including development tools, software libraries, and documentation to facilitate rapid development and deployment. The MCU is also supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined programming and configuration.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3736 $52.4832
28+ $3.5886 $100.4808
44+ $3.4765 $152.9660
60+ $3.3643 $201.8580
77+ $3.2522 $250.4194
103+ $2.9157 $300.3171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess