EN
  • EN
  • DE

PIC18F26K42-I/ML

Part No PIC18F26K42-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353023-PIC18F26K42-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F26K42-I/ML CAD Model

Description

Product Overview: PIC18F26K42-I/ML

The PIC18F26K42-I/ML is a high-performance microcontroller unit (MCU) from the reputable manufacturer, Microchip Technology. Designed with versatility in mind, this MCU is ideal for a broad range of applications including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices.

This powerful microcontroller is part of the PIC18F K42 family, which is renowned for its exceptional computational performance and efficient power management. The PIC18F26K42-I/ML operates with an enhanced mid-range 8-bit architecture and includes an extensive set of integrated features that facilitate complex tasks and system design.

Key Features:

  • Core: 8-bit CPU with speeds up to 64 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Equipped with 64 KB of flash program memory and 4 KB of SRAM, ensuring ample space for application code and data storage.
  • Peripherals: Offers a rich set of peripherals, including multiple serial communication modules (EUSART, SPI, I2C), 10-bit Analog-to-Digital Converters (ADC), and multiple PWM outputs for intricate control tasks.
  • Connectivity: Enhanced serial communication with support for synchronous and asynchronous protocols, making it ideal for embedded networking applications.
  • Power Management: Features a variety of power modes, including Power-Save, Idle, and Doze, to optimize energy efficiency for battery-powered or energy-sensitive applications.
  • Packaging: The -I/ML suffix denotes the 28-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), allowing operation in harsh environments.

Applications:

The PIC18F26K42-I/ML is a versatile MCU that can be used in various applications, including:

  • Smart Home Devices
  • Automotive Systems
  • Industrial Automation
  • Consumer Electronics
  • Medical Devices
  • IoT Devices

With its robust feature set, the PIC18F26K42-I/ML is a reliable choice for designers looking to create sophisticated and efficient electronic systems. Microchip Technology continues to provide innovative and scalable solutions with products like the PIC18F K42 family, meeting the evolving needs of the technology sector.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6270 $50.8970
27+ $3.7965 $102.5055
41+ $3.6779 $150.7939
57+ $3.5592 $202.8744
73+ $3.4406 $251.1638
98+ $3.0847 $302.3006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess