EN
  • EN
  • DE

PIC18F27J53-I/SO

Part No PIC18F27J53-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 48MHz
Number of I/O 22
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 3.8K x 8
Supply Voltage - Operating 2.15 V to 3.6 V
Data Converters A/D 10x10b/12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 210120-PIC18F27J53-I/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F27J53-I/SO CAD Model

Description

Microchip Technology's PIC18F27J53-I/SO Microcontroller

The PIC18F27J53-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed for embedded applications requiring a compact footprint, low power consumption, and robust interfacing capabilities. This versatile MCU is part of Microchip's renowned PIC18F series, which is celebrated for its enhanced features, including a rich set of peripherals and a powerful instruction set optimized for efficiency and speed.

Key Features:

  • Core: The PIC18F27J53-I/SO features a powerful PIC18 8-bit core with a maximum CPU speed of 48 MHz, ensuring swift processing and response times for time-sensitive applications.
  • Memory: It is equipped with 128 KB of Flash program memory and 3,840 bytes of RAM, providing ample space for complex programs and data buffering.
  • I/O Pins: This MCU offers 28 programmable I/O pins, allowing for flexible connection to sensors, actuators, and other peripherals.
  • Communication Peripherals: It supports multiple communication protocols, including USB 2.0 Full-Speed, I2C™, SPI, and USART, making it ideal for interfacing with a wide array of external devices.
  • Analog Features: With 12 channels of 10-bit Analog-to-Digital Converters (ADC), it provides accurate analog signal measurement, and two analog comparators allow for precise voltage comparison.
  • Timers and PWM: The device includes timers and up to 5 PWM outputs, which are crucial for timing operations and controlling devices like motors and LEDs.
  • Power Management: The MCU features a range of power-saving modes, including nanoWatt XLP technology for extreme low-power operation, making it suitable for battery-powered and energy-conscious applications.
  • Package: Housed in a 28-SOIC package, the PIC18F27J53-I/SO provides a space-efficient solution without compromising functionality.

Applications:

The PIC18F27J53-I/SO is ideal for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, medical devices, automotive subsystems, and IoT devices. Its combination of power efficiency, processing capability, and connectivity options make it a go-to choice for designers and engineers looking for a reliable and versatile microcontroller.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9896 $50.8232
41+ $2.4530 $100.5730
64+ $2.3764 $152.0896
87+ $2.2997 $200.0739
113+ $2.2230 $251.1990
151+ $1.9931 $300.9581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess