EN
  • EN
  • DE

PIC18F44J10-I/P

Part No PIC18F44J10-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 40-PDIP
Manufacturer Microchip Technology
Series PIC® 18J
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 3.6V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name PIC18F44J10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889664-PIC18F44J10-I/P
Ultra Librarian 3D Model Ultra Librarian PIC18F44J10-I/P CAD Model

Description

The PIC18F44J10-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide array of embedded system applications. This 8-bit MCU is part of the PIC18F family, renowned for its enhanced features, versatility, and ease of use. The PIC18F44J10-I/P operates with a 10 MIPS (million instructions per second) speed, ensuring swift processing and response times for demanding applications.

Key Features

  • Core: The device is built around a powerful PIC18 core with an enhanced instruction set that provides a range of operations including digital signal processing and multitasking.
  • Memory: It comes with 16KB of flash program memory, ensuring ample space for complex programs, and 768 bytes of RAM for data storage.
  • I/O Ports: The MCU offers 36 I/O pins, providing flexibility in connecting with various peripherals and devices.
  • Timers: It includes multiple timers, which are essential for tasks such as pulse width modulation, timing operations, and event counting.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC allows for accurate analog signal measurement, which is crucial for sensor interfacing and data acquisition.
  • Communication Peripherals: It supports serial communication through USART, SPI, and I2C modules, enabling connectivity with a wide range of devices.
  • Operating Voltage: The operating voltage range of 2.0V to 5.5V provides flexibility for both low-power and standard-power applications.
  • Temperature Range: The MCU is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The device is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy handling.

Applications

The PIC18F44J10-I/P is ideally suited for a variety of applications including industrial control systems, automotive electronics, home automation, consumer electronics, and medical devices. Its high-speed capabilities and extensive feature set make it an excellent choice for developers looking to create sophisticated and reliable embedded solutions.

Conclusion

Overall, the PIC18F44J10-I/P from Microchip Technology represents a robust and versatile MCU solution that offers a balance between performance, power consumption, and ease of development. Its comprehensive feature set and operational reliability make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess